EN
  • EN
  • DE
  • IT

2N3501UB

Part No 2N3501UB
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 150V 0.3A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Bipolar (BJT) Transistor NPN 150 V 300 mA - 500 mW Surface Mount UB
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/366
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Surface Mount
Package 3-SMD, No Lead
Case / Package UB
Family Name 2N3501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 1086-20835, 1086-20835-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906246-2N3501UB
Ultra Librarian 3D Model Ultra Librarian 2N3501UB CAD Model

Description

Microchip Technology 2N3501UB - High-Performance Transistor

The 2N3501UB, manufactured by Microchip Technology, is a high-quality, military-grade bipolar junction transistor (BJT) designed for a wide range of applications. This device is part of Microchip's extensive portfolio of semiconductor products known for their reliability and performance.

Key Features:

  • High Current Gain Bandwidth Product: The 2N3501UB provides excellent frequency response, making it suitable for high-speed switching applications.
  • Low Leakage Current: Engineered for minimal leakage, ensuring energy efficiency and reducing power loss.
  • Hermetically Sealed: The transistor is encapsulated in a hermetically sealed package, offering protection against harsh environments and ensuring long-term reliability.
  • Military Specifications: This device meets stringent military specifications, offering robust performance even under extreme conditions.
  • Versatile Use: Ideal for a range of applications, including amplification, switching, and regulation in military and aerospace systems.

Product Specifications:

Parameter Value Package Type UB Transistor Polarity NPN Collector-Emitter Voltage (VCEO) 300V Collector Base Voltage (VCBO) 350V Emitter Base Voltage (VEBO) 7V Collector Current (IC) 500mA Power Dissipation (Pd) 800mW Operating Temperature Range -65°C to +200°C

The 2N3501UB transistor from Microchip Technology is a testament to the company's commitment to providing high-performance components that meet the rigorous demands of military and aerospace applications. With its robust design and superior electrical characteristics, this transistor is a reliable choice for engineers looking to enhance the performance and durability of their electronic systems.

You May Also Be Interested in

ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $14.6688
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.5405
Diodes Incorporated
TRANS NPN 70V 1A E-LINE
Lowest to $0.9360
Central Semiconductor Corp
Chip Type 2C5154 Geometry 9201 Polarity NPN | SILICON NPN TRANSISTORS
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3763
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $1.0800
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.8817 $71.2902
14+ $9.7498 $136.4972
21+ $9.4446 $198.3366
29+ $9.1405 $265.0745
37+ $8.8353 $326.9061
49+ $7.9220 $388.1780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess