EN
  • EN
  • DE

ZTX692BSTZ

Part No ZTX692BSTZ
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 70V 1A E-LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape & Box (TB)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 70V
Vce Saturation (Maximum) at Ib, Ic 500mV at 10mA, 1A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 400 at 500mA, 2V
Maximum Power 1W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package E-Line-3, Formed Leads
Supplier Device Package E-Line (TO-92 compatible)
Family Part Number ZTX692B
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 728559-ZTX692BSTZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTX692BSTZ CAD Model

Description

The ZTX692BSTZ from Diodes Incorporated is a high-performance bipolar NPN transistor designed to deliver superior switching speeds and excellent power handling capabilities. This transistor is a perfect choice for a wide range of applications, including amplification and switching applications in industrial, commercial, and consumer electronics.

Key Features

  • High Current Gain Bandwidth Product: With a transition frequency (fT) typically at 140MHz, the ZTX692BSTZ offers a high level of performance for amplification of high-frequency signals.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures high efficiency and minimal power loss during operation, making it ideal for power-sensitive circuits.
  • High Maximum Collector Current: The device can handle a collector current up to 2A, making it suitable for driving larger loads.
  • Robust Power Dissipation: With a power dissipation of 1W, this transistor can withstand significant energy without compromising its functionality or reliability.
  • TO-92 Package: The ZTX692BSTZ is enclosed in a TO-92 package, known for its ease of installation and well-suited for through-hole PCB mounting.

Applications

The versatile nature of the ZTX692BSTZ makes it a preferred component for a variety of electronic circuits. Some of its common applications include:

  • Audio Amplifiers
  • Signal Processing
  • Switching Regulators
  • Driver Stages in Hi-Fi Amplifiers
  • Power Management Functions

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The ZTX692BSTZ is manufactured with the highest standards to ensure it delivers consistent performance and reliability. It is designed to operate within a wide range of temperatures, making it suitable for use in challenging environmental conditions.

Whether you are designing a new circuit or seeking a replacement for an existing component, the ZTX692BSTZ offers the reliability and performance needed to meet your requirements.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8357 $50.1420
150+ $0.6858 $102.8700
230+ $0.6643 $152.7890
315+ $0.6429 $202.5135
405+ $0.6215 $251.7075
540+ $0.5572 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess