Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80V
Current - Continuous Drain (Id) at 25°C 64A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 4.3mOhm at 32A, 10V
Vgs(th) (Maximum) at Id 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 96nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 6340pF at 40V
Power Dissipation (Maximum) 35W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package TO-220FP
Manufacturer Package TO-220-3 Full Pack
Part Number Series STF14
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804151-STF140N8F7
Ultra Librarian 3D Model Ultra Librarian STF140N8F7 CAD Model

Description

STF140N8F7 - High-Efficiency MOSFET by STMicroelectronics

The STF140N8F7 is a state-of-the-art N-channel 80 V, 0.0045 Ohm typ., 120 A STripFET™ F7 Power MOSFET, designed and manufactured by the renowned semiconductor company STMicroelectronics. This product is a testament to the company's commitment to providing advanced energy-efficient solutions for a wide range of power applications.

Featuring the latest STripFET F7 technology, the STF140N8F7 MOSFET offers an optimal balance of on-resistance and switching performance, making it highly suitable for high-efficiency power conversion in both hard-switching and resonant topologies. Its low on-state resistance (R<sub>DS(on)) minimizes conduction losses, while its enhanced switching speed reduces switching losses, contributing to overall system efficiency.

With a maximum continuous drain current of 120 A, the STF140N8F7 is capable of handling high current loads, making it an ideal choice for applications such as motor drives, server and telecom power supplies, solar inverters, and automotive systems, including high-performance electric and hybrid vehicles. Its robust design ensures reliability and longevity in demanding environments.

The STF140N8F7 comes in a TO-220FP package, which provides good thermal performance and is compatible with a wide range of heat-sinking options. This package design allows for effective heat dissipation, ensuring the MOSFET operates within its specified temperature range even under high power conditions.

Key features of the STF140N8F7 include:

  • Low threshold voltage (V<sub>GS(th)) for improved efficiency at low gate drive voltages.
  • High avalanche ruggedness, providing reliable operation under harsh conditions.
  • 100% avalanche tested, ensuring robustness and reliability.
  • Low gate charge (Q<sub>g) and capacitance (C<sub>oss), which enhance the overall dynamic performance of the device.
  • Compliance with the European Union’s Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.

Overall, the STF140N8F7 MOSFET from STMicroelectronics is an excellent choice for designers looking to improve the efficiency, reliability, and thermal management of their power conversion systems. Its advanced features and robust design ensure top performance for a wide array of industrial and automotive applications.

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 60V 195A D2PAK
Lowest to $1.1290
ECAD model for IRFS3006PBF
Rohm Semiconductor
Trans MOSFET P-CH Si 12V 2.5A 6-Pin WEMT Reel package
Lowest to $0.0725
ECAD model for RW1A025ZPT2R
Rohm Semiconductor
Need more? Email Us
ECAD model for RTM002P02FS
Rohm Semiconductor
Lowest to $0.0737
ECAD model for RUE002N02GZ TL
Rohm Semiconductor
Lowest to $0.0699
ECAD model for RUM002N05G
Microsemi Corporation
N-CHANNEL MOSFET | MOSFET N-CH 100V 18LCC
Need more? Email Us
ECAD model for 2N6796U
Vishay
Power MOSFET | MOSFET P-CH 60V 8.8A DPAK
Lowest to $0.6910
ECAD model for IRFR9024TRRPBF
Vishay
Power MOSFET(Vdss=-400V, Rds(on)=7.0ohm, Id=-1.8A) | MOSFET P-CH 400V 1.8A I-PAK
Lowest to $0.6004
ECAD model for IRFU9310
Infineon Technologies
Power MOSFET(Vdss=-20V) | MOSFET P-CH 20V 4A 6-TSOP
Lowest to $3.6557
ECAD model for IRF5806

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6128 $56.4480
80+ $1.3234 $105.8720
120+ $1.2820 $153.8400
165+ $1.2407 $204.7155
210+ $1.1993 $251.8530
280+ $1.0752 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention