EN
  • EN
  • DE

STF15N65M5

Part No STF15N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 650V 11A 3-Pin(3+Tab) TO-220FP Tube / MOSFET N-CH 650V 11A TO-220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 22nC @ 10V
Max Input Capacitance 816pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 340 mOhm @ 5.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 1102948-STF15N65M5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STF15N65M5
Introduction Date March 05, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian STF15N65M5 CAD Model

Description

Product Overview: STF15N65M5 - STMicroelectronics

The STF15N65M5 is a cutting-edge power MOSFET manufactured by STMicroelectronics, designed to meet the high demands of modern electronic circuits. This device is part of the MDmesh™ M5 series, which is renowned for its high efficiency and performance in a wide range of applications.

Key Features

  • High Voltage Capability: The STF15N65M5 can handle up to 650V, making it suitable for high voltage applications.
  • Low On-Resistance: With an RDS(on) value as low as 0.19 Ohm, this MOSFET ensures minimal power loss and better efficiency.
  • Fast Switching Speed: The device is designed for fast switching, which is crucial for reducing switching losses and improving power supply efficiency.
  • High Current Rating: It offers a continuous drain current of 11A, allowing it to handle significant power levels.
  • Reduced Gate Charge: A low gate charge (Qg) facilitates faster switching and reduces the power needed to drive the MOSFET.

Applications

The STF15N65M5 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC-DC Converters
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Motor Control Systems

Advanced Technology

Integrating STMicroelectronics' innovative MDmesh™ M5 technology, the STF15N65M5 offers outstanding performance with reduced on-state resistance and lower switching losses. This technology combines the benefits of reduced gate charge and improved intrinsic capacitance profile, resulting in a highly efficient power MOSFET that is perfect for high-frequency applications.

Package and Quality

The STF15N65M5 is packaged in a TO-220FP, which is known for its robustness and excellent thermal performance. The product adheres to STMicroelectronics' commitment to quality and reliability, ensuring a long operational lifespan even under demanding conditions.

For detailed specifications and application support, customers are encouraged to refer to the official datasheet and technical resources provided by STMicroelectronics.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4774 $51.8192
19+ $5.3148 $100.9812
30+ $5.1488 $154.4640
41+ $4.9827 $204.2907
52+ $4.8166 $250.4632
70+ $4.3183 $302.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,404 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess