Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ DK5
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 900 V
Current - Continuous Drain (Id) @ 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 330mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id 5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs 29.7 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1027 pF @ 100 V
Power Dissipation (Max) 30W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220FP
Package / Case TO-220-3 Full Pack
Base Product Number STF16
Other Names -1138-STF16N90K5,497-STF16N90K5
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278122-STF16N90K5
Ultra Librarian 3D Model Ultra Librarian STF16N90K5 CAD Model

Description

The STF16N90K5 is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, designed using the innovative MDmesh™ K5 technology. This technology is renowned for its exceptional efficiency, making the STF16N90K5 an ideal choice for high-performance applications that demand low on-resistance and high blocking voltage capabilities.

Key Features

  • High Voltage Capability: The device is capable of handling up to 900 V, making it suitable for high voltage applications.
  • Low On-Resistance: With a typical on-resistance of just 0.29 Ohm, the STF16N90K5 ensures minimal conduction losses and improved overall efficiency.
  • High Current Rating: It can sustain a continuous current of 16 A, allowing it to handle high current loads with ease.
  • TO-220FP Package: The device comes in a fully molded TO-220FP package which provides excellent thermal performance and is suitable for through-hole mounting, simplifying the PCB design process.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability under stress conditions.
  • Zener-protected: The MOSFET is equipped with a built-in Zener diode to protect against overvoltage, enhancing its durability.

Applications

The STF16N90K5 is an excellent choice for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting applications
  • High-efficiency DC-DC converters
  • Power factor correction circuits
  • Motor control and drives
  • Welding equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STF16N90K5 is manufactured in state-of-the-art facilities, with stringent quality control measures in place to ensure that each component meets the highest standards of performance and reliability.

Whether you are designing power supply units, exploring innovations in LED lighting, or developing robust motor control systems, the STF16N90K5 offers the efficiency, reliability, and performance required to drive your projects forward.

You May Also Be Interested in

Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUM70N04-07L
Vishay
P-Channel 30-V (D-S) MOSFET
Lowest to $0.2247
ECAD model for SI4835BDY
NXP / Nexperia
N-channel TrenchMOS logic level FET
Lowest to $1.5847
ECAD model for BUK9Y19-75B
NXP / Nexperia
N-channel TrenchMOS logic level FET
Need more? Email Us
ECAD model for PHP79NQ08LT
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Need more? Email Us
ECAD model for DMP2066LSN
International Rectifier
MOTOR Control Application
Need more? Email Us
ECAD model for IRFIB5N50L
Mitsubishi
HIGH-SPEED SWITCHING USE
Lowest to $29.8318
ECAD model for FK10KM-12
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FET 120 W, 28 V, 1800 – 2200 MHz
Need more? Email Us
ECAD model for PXAC201202FCV2R250
International Rectifier
HEXFET Power MOSFET
Need more? Email Us
ECAD model for IRLU8203

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4304 $56.5824
13+ $7.7378 $100.5914
21+ $7.4960 $157.4160
28+ $7.2542 $203.1176
36+ $7.0124 $252.4464
48+ $6.2870 $301.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 55,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention