EN
  • EN
  • DE

STF2N95K5

Part No STF2N95K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 950V 2A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 950V
Continuous Drain Current at 25°C 2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 10nC @ 10V
Max Input Capacitance 105pF @ 100V
Maximum Gate-Source Voltage 30V
Power Dissipation (Max) 20W (Tc)
Maximum Rds On at Id,Vgs 5 Ohm @ 1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 1004075-STF2N95K5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF2N95K5 CAD Model

Description

The STF2N95K5 is a state-of-the-art N-channel MOSFET presented by STMicroelectronics, designed for high-efficiency power management and conversion applications. This advanced power MOSFET is a testament to STMicroelectronics' commitment to providing innovative semiconductor solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low Threshold Drive: The STF2N95K5 operates at a low gate threshold voltage, making it suitable for low-voltage applications and ensuring it can be driven by logic-level voltages.
  • High Switching Speed: With its fast switching characteristics, this MOSFET is ideal for high-frequency applications, reducing switching losses and improving overall efficiency.
  • Low On-Resistance (RDS(on)): The device boasts a very low on-state resistance, which minimizes conduction losses and enhances performance in high-current scenarios.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in harsh operating conditions.
  • Application Versatility: The STF2N95K5 is suitable for a wide range of applications, including power supply, DC-DC converters, motor control, and lighting systems.

Product Specifications

The STF2N95K5 operates in the advanced STripFET™ V technology domain, offering a drain-source voltage (VDS) of 950V, which provides a comfortable margin for high-voltage applications. The continuous drain current (ID) is rated at 2A, ensuring adequate handling of typical power loads. Additionally, the MOSFET comes in a through-hole IPAK package, which is known for its reliability and ease of mounting on printed circuit boards (PCBs).

Environmental and Quality Standards

STMicroelectronics has a strong commitment to environmental sustainability and quality. The STF2N95K5 complies with a variety of environmental standards, including RoHS and is manufactured in facilities that are certified for ISO 9001:2015 quality management systems, ensuring that customers receive products of the highest quality and reliability.

Conclusion

In summary, the STF2N95K5 from STMicroelectronics is a robust and efficient solution for designers looking to improve power management in their electronic designs. With its high voltage capability, low on-resistance, and fast switching speeds, it is an excellent choice for a multitude of applications that require reliable and efficient power control.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3694 $51.7160
330+ $0.3031 $100.0230
515+ $0.2936 $151.2040
705+ $0.2841 $200.2905
915+ $0.2747 $251.3505
1,220+ $0.2463 $300.4860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess