EN
  • EN
  • DE

NTMFS4925NE

Part No NTMFS4925NE
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232570-NTMFS4925NE
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMFS4925NE CAD Model

Description

ON Semiconductor NTMFS4925NE Power MOSFET

The NTMFS4925NE from ON Semiconductor is a high-performance Power MOSFET designed to meet the demanding requirements of modern electronic circuits. This device is part of the N-channel Power MOSFETs, which are well-known for their efficiency and reliability in a wide range of applications, including power management, switching, and more.

Key Features

  • High Current Capacity: With a continuous drain current (ID) of 13A, this MOSFET can handle significant power levels, making it suitable for high-power applications.
  • Low On-Resistance: The NTMFS4925NE features an ultra-low on-resistance (RDS(on)) of just 7.3 mOhms at VGS = 10V, which translates to reduced power loss and improved efficiency.
  • High Switching Speed: The fast switching speed of this MOSFET minimizes losses during power conversion and improves overall system performance.
  • Thermal Management: An excellent thermal performance ensures reliability and longevity, even under high temperature operating conditions.
  • Power Package: Housed in a compact, surface-mountable SO-8FL package, the NTMFS4925NE is designed for space-constrained applications while providing robust power handling capabilities.

Applications

The versatility of the NTMFS4925NE allows it to be used in various applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Modules
  • Load Switches
  • Automotive Systems
  • Computing and Server Systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the NTMFS4925NE is no exception. It is designed to meet stringent industry standards for performance and reliability. Its robust construction ensures that it can withstand the rigors of daily use in industrial and commercial environments.

Conclusion

In conclusion, the ON Semiconductor NTMFS4925NE Power MOSFET is an excellent choice for designers looking for a high-efficiency, high-performance solution for their power management needs. With its high current capacity, low on-resistance, fast switching speeds, and reliable thermal performance, it stands out as a superior component in its class.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess