EN
  • EN
  • DE

REF194FS

Part No REF194FS
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC VOLT REF MCPWR 4.5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659591-REF194FS
Ultra Librarian 3D Model Ultra Librarian REF194FS CAD Model

Description

The REF194FS from Analog Devices Inc. is a precision voltage reference that is designed to offer a stable and accurate reference voltage for various applications. This high-performance component is a crucial building block in precision data conversion systems, providing a stable voltage reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.

Key Features

  • Voltage Accuracy: The REF194FS boasts an impressive initial accuracy of ±0.1%, ensuring high precision in applications where voltage stability is critical.
  • Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for both industrial and consumer applications that operate under varying environmental conditions.
  • Low Dropout Voltage: The device operates with a low dropout voltage, which enhances its efficiency and allows for stable performance even with a minimal difference between the supply and reference voltages.
  • Output Current: It is capable of sourcing up to 10mA and sinking up to -5mA, providing flexibility in driving loads and interfacing with various components within a circuit.
  • Wide Supply Range: The REF194FS operates over a broad supply voltage range, accommodating a variety of power supply configurations and ensuring compatibility with diverse system designs.

Applications

The versatility of the REF194FS makes it an ideal choice for a multitude of applications, including:

  • Data Conversion Systems
  • Precision Measurement Instruments
  • Industrial Control Systems
  • Battery-Powered Devices
  • Medical Equipment

Package and Quality

The REF194FS is available in a compact surface-mount package, making it suitable for space-constrained applications. Analog Devices Inc. is known for their commitment to quality, and this product is no exception. It is manufactured to the highest standards to ensure reliability and performance in critical systems.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $31.2820
Others
Lowest to $0.4424
Others
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Others
Lowest to $0.6537

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2926 $60.0964
33+ $3.5222 $116.2326
51+ $3.4121 $174.0171
70+ $3.3021 $231.1470
91+ $3.1920 $290.4720
122+ $2.8618 $349.1396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess