EN
  • EN
  • DE

STF33N65M2

Part No STF33N65M2
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Extremely low gate charge | MOSFET N-CH 650V 24A TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 24A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 140mOhm at 12A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 41.5nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 1790pF at 100V
Power Dissipation (Maximum) 34W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-220FP
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1260969-STF33N65M2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF33N65M2 CAD Model

Description

STF33N65M2 - N-channel 650 V, 0.076 Ohm typ., 31 A MDmesh™ M2 Power MOSFET in a TO-220FP package from STMicroelectronics

The STF33N65M2 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, which is part of their MDmesh™ M2 series. This device is engineered using an innovative proprietary vertical structure that combines a new charge balance mechanism, resulting in reduced on-resistance and improved switching performance.

With a voltage rating of 650 V, the STF33N65M2 is particularly suitable for high-efficiency applications requiring high voltage capability. Its low on-resistance of just 0.076 Ohms (typical) ensures minimal power loss, making it ideal for a wide range of power conversion applications, including switch-mode power supplies, lighting, welding, and solar inverters.

The STF33N65M2 comes in a TO-220FP package, which is well-known for its robustness and superior thermal performance. This package allows for efficient heat dissipation, which is crucial for maintaining stability and extending the lifespan of the device when operating at high currents and voltages.

Key Features:

  • Maximum continuous drain current of 31 A, providing ample current handling capability for demanding applications.
  • Low gate charge (Qg) and low effective output capacitance (Co(er)), which enhance the device's switching performance and reduce switching losses.
  • 100% avalanche tested, ensuring reliability and robustness in applications where the MOSFET may be subjected to high-energy pulses.
  • Zener-protected, offering intrinsic transient voltage protection and eliminating the need for external protection circuits in certain applications.

Applications for the STF33N65M2 are vast and varied, thanks to its high efficiency and reliability. It is particularly well-suited for high-performance power supplies that require high voltage and current ratings, as well as for industrial applications where ruggedness is a key consideration.

STMicroelectronics' commitment to innovation and quality is reflected in the STF33N65M2, making it a top choice among professionals seeking a high-voltage Power MOSFET that does not compromise on performance or efficiency.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1723 $52.1352
57+ $1.7824 $101.5968
87+ $1.7267 $150.2229
120+ $1.6710 $200.5200
155+ $1.6153 $250.3715
208+ $1.4482 $301.2256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess