Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1000V (1kV)
Continuous Drain Current at 25°C 2.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 18nC @ 10V
Max Input Capacitance 601pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 6 Ohm @ 1.25A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 066356-STF3NK100Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF3NK100Z CAD Model

Description

STF3NK100Z N-Channel MOSFET by STMicroelectronics

The STF3NK100Z is a high-performance N-channel Power MOSFET produced by the reputable semiconductor manufacturer STMicroelectronics. This device is designed to provide efficient power management and switching with exceptional thermal and electrical characteristics. It is a preferred choice for a wide range of applications, including power supplies, converters, motor drivers, and other power-intensive electronic circuits.

Key Features:

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 1000V, the STF3NK100Z is suitable for high voltage applications, ensuring reliability and robustness in challenging environments.
  • Low On-Resistance: The device boasts a low on-resistance (R<sub>DS(on)), minimizing conduction losses and improving efficiency in electronic circuits.
  • Fast Switching Speed: Its fast switching speed ensures better performance in high-frequency applications, contributing to reduced switching losses.
  • High Current Rating: The MOSFET can handle a continuous drain current (I<sub>D) of up to 3A, making it capable of driving significant loads.
  • Zener-Protected: The gate-source is protected with an integrated Zener diode, which provides enhanced protection against electrostatic discharge (ESD) and reduces the risk of gate oxide breakdown.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Functions

The STF3NK100Z is encapsulated in a TO-220FP package, which is known for its ability to dissipate heat effectively. This package also allows for easy mounting on printed circuit boards (PCBs) and is compatible with various soldering techniques.

STMicroelectronics ensures that the STF3NK100Z meets the highest standards of quality and performance, providing engineers and designers with a reliable component for their power management needs. The combination of high voltage capability, low on-resistance, and fast switching makes the STF3NK100Z a versatile and efficient solution for modern electronic designs.

You May Also Be Interested in

Taiwan Semiconductor
Need more? Email Us
ECAD model for TSM3460CX6RF
ON Semiconductor
MOSFET N-CH 80V 28A/203A 5DFN / N-Channel 80 V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to $7.3309
ECAD model for NVMFS6H800NT1G
Vishay
Need more? Email Us
ECAD model for VN0808M-T1
ON Semiconductor
MOSFET N-CH 30V 4.6A/26A 8WDFN / N-Channel 30 V 4.6A (Ta), 26A (Tc) 840mW (Ta), 27.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Lowest to $0.5185
ECAD model for NTTFS4840NTAG
Renesas Electronics America
Trans Mosfet P-ch 12V 5A 8-PIN Vsop T/r
Lowest to $2.9249
ECAD model for UPA2550T1H-T1-AT
Ampleon USA Inc.
RF MOSFET LDMOS 65V 3.8GHZ 450MA
Lowest to $278.7463
ECAD model for BLF6G38-50,112
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 250V 17A 3-Pin(3+Tab) TO-220SIS
Need more? Email Us
ECAD model for TK17A25D,S4X(S
Infineon Technologies
MOSFET N/P-CH 8-SOIC / P-Channel 60 V 3.44A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8-6
Lowest to $0.7623
ECAD model for BSO613SPVGXUMA1
STMicroelectronics
RF MOSFET 50V STAC244F
Need more? Email Us
ECAD model for STAC2942BW

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1790 $53.0550
105+ $0.9674 $101.5770
165+ $0.9371 $154.6215
225+ $0.9069 $204.0525
290+ $0.8767 $254.2430
385+ $0.7860 $302.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,502 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention