Products specifications

Series *
Package Electronic Delivery
Product Status Active
Ultra Librarian 3D Model Ultra Librarian IND-TCE CAD Model

Description

NULL

You May Also Be Interested in

Others
FLATPACK RELAY
Need more? Email Us
ECAD model for NF2EB-2M-48V
Panduit Corp
FACEPLATE 2GANG SS DUPLEX / Wall Plate For 2 Gang Two Duplex Receptacle
Need more? Email Us
ECAD model for WPS-202
Omron
ZW SENSOR HD 10MM 0.3M CBL
Need more? Email Us
ECAD model for ZW-S8010 0.3M
Others
Need more? Email Us
ECAD model for NMC0805NPO272G50TRPLPF
Eaton Bussmann
TRIP INDICATOR 2000V 147.5MM / Fuse Block Screw Mount
Need more? Email Us
ECAD model for TI2000
TDK-Lambda Americas Inc.
HEATSINK / Heatsink, PH75F, PH100S
Need more? Email Us
ECAD model for HAA062
Omron
SMARTSLICE 4 PT 110VAC INPUT
Need more? Email Us
ECAD model for GRT1-IA41
Bel Power Solutions
BACKPLANE FILTER CAPACITORS / Power Supplies Accessories, Backplane For The T Series
Need more? Email Us
ECAD model for BPD1003
Omron
CABLE TERMINAL 5
Need more? Email Us
ECAD model for KDL-M4815-00

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention