Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 16.5nC @ 10V
Max Input Capacitance 450pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 950 mOhm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 083804-STF8N80K5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF8N80K5 CAD Model

Description

The STF8N80K5 is a high-performance N-channel power MOSFET produced by STMicroelectronics, one of the industry's leading semiconductor manufacturers. This component is designed to offer both high efficiency and reliability for a wide range of applications, including switch-mode power supplies, power management systems, and high-power switching circuits.

Key Features

  • Voltage Rating: The STF8N80K5 boasts a drain-source voltage (V<sub>DS) of 800V, making it suitable for high-voltage applications.
  • Current Capacity: It can handle continuous drain currents (I<sub>D) up to 6A, which is adequate for a variety of power-intensive tasks.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of 1.7 Ohm, this MOSFET ensures minimal power loss and higher efficiency in electronic circuits.
  • Fast Switching: The device is engineered for fast switching, which reduces switching losses and enhances performance in high-frequency applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under extreme conditions.

Applications

The STF8N80K5 is versatile and can be used in a variety of electronic designs, such as:

  • LED lighting systems
  • Uninterruptible power supplies (UPS)
  • Power inverters
  • Motor drives
  • High-performance computing

Package and Quality

This MOSFET is available in a TO-220FP package, which is known for its robustness and excellent thermal performance. The package is designed to handle high heat dissipation, ensuring the MOSFET operates within safe temperature ranges even under high-load conditions. Additionally, STMicroelectronics adheres to stringent quality control standards, providing customers with a reliable and consistent product.

Environmental Compliance

The STF8N80K5 complies with various environmental standards, including RoHS and REACH. This commitment to environmental sustainability ensures that the product meets current regulations for hazardous substances and is suitable for use in green applications.

You May Also Be Interested in

Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112
Rohm Semiconductor
Lowest to $0.1235
ECAD model for RUU002N05 T106
Vishay
Power MOSFET
Need more? Email Us
ECAD model for SIHFR9024
Renesas Electronics America
Lowest to $0.7283
ECAD model for UPA2450CTL-E1
NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B
NEC
Need more? Email Us
ECAD model for UPA606T-T1
Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07
Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1188 $56.1384
44+ $2.5590 $112.5960
68+ $2.4790 $168.5720
94+ $2.3990 $225.5060
121+ $2.3191 $280.6111
162+ $2.0792 $336.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,510 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention