EN
  • EN
  • DE

STFI13N80K5

Part No STFI13N80K5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Ultra low gate charge | MOSFET N-CH 800V 12A I2PAK-FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 800V
Id - Continuous Drain Current 12A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 450mOhm at 6A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs 29nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 870pF at 100V
Power Dissipation (Maximum) 35W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package I2PAKFP (TO-281)
Manufacturer Package TO-262-3 Full Pack, I2Pak
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 727286-STFI13N80K5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STFI13N80K5 CAD Model

Description

The STFI13N80K5 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This device is part of the MDmesh™ K5 series, which is well-suited for high-efficiency applications due to its excellent on-state resistance (R<sub>DS(on)) and low gate charge (Q<sub>g).

Key Features

  • Voltage Rating: The STFI13N80K5 boasts an 800V drain-source breakdown voltage (V<sub>DSS), which makes it ideal for high-voltage applications.
  • Current Handling: With a continuous drain current (I<sub>D) of up to 11 A, this MOSFET can handle significant power without overheating.
  • Low On-Resistance: The device offers a low on-state resistance of 0.68 Ohm typ., ensuring efficient power conversion and minimal losses.
  • Fast Switching: A low gate charge and capacitance provide fast switching capabilities, improving performance in power conversion applications.
  • High dv/dt Capability: Designed to withstand high voltage transients, this MOSFET is robust against harsh operating conditions.
  • Package: The STFI13N80K5 is available in the I²PAK (TO-262) package, which is suitable for through-hole mounting, providing strong mechanical attachment and heat dissipation.

Applications

The STFI13N80K5 is designed for a range of applications that require high efficiency and power density. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC Converters
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Motor Drive Controllers

Conclusion

With its robust design and superior electrical characteristics, the STFI13N80K5 from STMicroelectronics is an excellent choice for designers looking to improve efficiency, reduce power losses, and ensure reliability in high-voltage power applications. Its combination of high voltage capability, low resistance, and fast switching makes it a versatile component for a wide array of industrial and consumer electronics.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0713
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess