EN
  • EN
  • DE

STFI26N60M2

Part No STFI26N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 20A I2PAKFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 600 V 20A (Tc) 30W (Tc) Through Hole I2PAKFP (TO-281)
Manufacturer STMicroelectronics
Series MDmesh™
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-262-3 Full Pack, I2Pak
Case / Package I2PAKFP (TO-281)
Family Name STFI26N
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-16517-5, -497-16517-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897970-STFI26N60M2
Ultra Librarian 3D Model Ultra Librarian STFI26N60M2 CAD Model

Description

STFI26N60M2 - Power MOSFET by STMicroelectronics

The STFI26N60M2 is a state-of-the-art MDmesh™ M2 Power MOSFET brought to you by STMicroelectronics. This device is designed with advanced technology that focuses on achieving excellent performance through reduced on-resistance, minimal gate charge, and superior switching characteristics. The result is a high-efficiency component that meets the demanding requirements of modern electronic applications.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600V, the STFI26N60M2 is well-suited for high voltage applications, providing robust performance and reliability.
  • Low On-Resistance: The device features a low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it ideal for power conversion applications.
  • Fast Switching Speed: The fast switching capability of the MOSFET allows for efficient operation at high frequencies, reducing switching losses and enhancing performance in applications like switch-mode power supplies.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) ensures that the STFI26N60M2 can be driven at lower voltages, which simplifies gate drive requirements and reduces power consumption.
  • 100% Avalanche Tested: This product is guaranteed to withstand stressful conditions, having been tested for robustness in avalanche scenarios, ensuring reliability in adverse operating conditions.

Applications

The STFI26N60M2 is versatile and can be used in a wide array of applications, including:

  • Switch-mode power supplies (SMPS)
  • LED lighting applications
  • High-efficiency DC/DC converters
  • Welding equipment
  • Uninterruptible power supplies (UPS)
  • Solar inverters
  • Electric vehicle charging stations

Package and Quality

The STFI26N60M2 is housed in an I2PAK package, which is known for its robust design and excellent thermal performance. The package is designed to handle high current and high temperature operation with ease. STMicroelectronics ensures that this product meets the highest quality standards, with rigorous testing and validation processes in place to guarantee performance and durability.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3795 $62.0775
105+ $1.1319 $118.8495
160+ $1.0966 $175.4560
220+ $1.0611 $233.4420
285+ $1.0258 $292.3530
380+ $0.9196 $349.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess