EN
  • EN
  • DE
  • IT

STGAP2SICSNTR

Part No STGAP2SICSNTR
Manufacturer STMicroelectronics
Catalog Isolators - Gate Drivers
Description GALVANICALLY ISOLATED 4 A SINGLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 4000Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 90ns, 90ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 30ns, 30ns
Current - Output High, Low 4A, 4A
Current - Peak Output 4A
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 16.4V ~ 26V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Approval Agency UL
Base Product Number STGAP2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372562-STGAP2SICSNTR
Ultra Librarian 3D Model Ultra Librarian STGAP2SICSNTR CAD Model

Description

The STGAP2SICSNTR is a cutting-edge gate driver specifically designed by STMicroelectronics to address the requirements of driving Silicon Carbide (SiC) MOSFETs and IGBTs. This advanced gate driver is capable of providing a high-voltage galvanic isolation between the low-voltage control input and the high-power output stage, which is crucial for safety and functionality in high-voltage systems.

Key Features

  • High-Voltage Isolation: Integrated galvanic isolation up to 4 kV ensures safe operation and protects the low-voltage side from high-voltage transients.
  • High Sink and Source Current: The device is capable of delivering 4 A sink and 4 A source currents, enabling it to effectively drive power transistors at high speeds.
  • Wide Operating Voltage Range: The STGAP2SICSNTR operates over a wide range of gate driving voltages, from 15 V to 20 V, accommodating various application requirements.
  • Dedicated Shutdown Pin: A dedicated SD pin allows for immediate shutdown in case of a fault, enhancing system safety and reliability.
  • UVLO Protection: Under-Voltage Lock-Out (UVLO) for both high-side and low-side prevents the device from operating under insufficient power supply conditions.
  • CMOS/TTL Inputs: The gate driver is compatible with CMOS and TTL logic-level inputs, providing flexibility in interfacing with control circuits.
  • Robust Design: The STGAP2SICSNTR is designed to withstand harsh environments and is characterized by its ruggedness and reliability.

Applications

The STGAP2SICSNTR gate driver is versatile and can be used in a variety of applications where efficient and reliable high-voltage switching is necessary. It is particularly suited for:

  • Industrial Motor Drives
  • Power Converters/Inverters
  • Switched Mode Power Supplies (SMPS)
  • Renewable Energy Systems
  • Electric Vehicle (EV) Charging Stations
  • High-Voltage Power Management Applications

With its superior performance and protective features, the STGAP2SICSNTR from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency, reliability, and safety of their high-voltage power conversion and motor control systems.

You May Also Be Interested in

Sharp Microelectronics
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Need more? Email Us
Texas Instruments
5A/5A, 3-KVRMS SINGLE-CHANNEL IS
Lowest to $1.4272
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRVR 16SOIC
Lowest to $2.8385
STMicroelectronics
DISCRETE
Lowest to $10.7112
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $4.2435
Texas Instruments
Gate Driver Capacitive Coupling 5700Vrms 2 Channel 16-SOIC
Lowest to $3.9983
CEL
600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
Lowest to $4.9511
Renesas Electronics America
OPTOISO 5KV 1CH GATE DRVR 6SDIP
Lowest to $6.4554

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7816 $50.0688
44+ $2.2823 $100.4212
68+ $2.2110 $150.3480
94+ $2.1397 $201.1318
121+ $2.0684 $250.2764
162+ $1.8544 $300.4128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess