EN
  • EN
  • DE

ADUM3220ARZ

Part No ADUM3220ARZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description 4 A Dual-Channel Gate Driver | DGTL ISO 2.5KV GATE DRIVER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Rise / Fall Time 20ns, 20ns
Current - Peak Output 4A
Voltage - Output Supply 4.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Approvals CSA, UR, VDE
Family Part Number ADUM3220
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142534-ADUM3220ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM3220ARZ CAD Model

Description

The ADUM3220ARZ is a robust, high-performance isolation gate driver designed by Analog Devices Inc. This component is engineered to enhance the efficiency and reliability of applications that require electrical isolation between the low-voltage and high-voltage sides. It is especially suitable for driving insulated gate bipolar transistors (IGBTs) and power MOSFETs in a wide array of applications, including motor control, industrial inverters, and switching power supplies.

The device comes in a compact SOIC-8 package and is capable of delivering 4A of peak output current. It operates over a wide supply voltage range of 3 V to 5.5 V, making it versatile for various circuit designs. The ADUM3220ARZ incorporates Analog Devices' proprietary iCoupler® technology, which provides reliable galvanic isolation and eliminates the need for optocouplers or other traditional isolation methods.

Key Features:

  • High-Speed Operation: The driver is capable of fast propagation delays and high-frequency operation, which is essential for modern power conversion schemes.
  • Robust Isolation: With an isolation voltage rating of 3 kVrms, the ADUM3220ARZ ensures safe operation under high-voltage conditions.
  • Integrated Miller Clamp: A Miller clamp feature is included to prevent unintended gate turn-on, which is critical for applications with high dV/dt environments.
  • High Output Current: The device can source and sink peak currents of up to 4A, ensuring strong gate drive for power transistors.
  • Wide Temperature Range: The ADUM3220ARZ is designed to operate over an industrial temperature range of -40°C to +125°C.

Applications:

  • IGBT/MOSFET gate driving
  • Industrial inverters
  • Motor control systems
  • Switch mode power supplies (SMPS)
  • Renewable energy systems

In summary, the ADUM3220ARZ from Analog Devices Inc is a highly reliable and efficient solution for designers looking to implement high-speed, isolated gate driving in their power electronic systems. Its integration of advanced technologies and features ensures performance and safety, making it a preferred choice for a broad range of industrial applications.

You May Also Be Interested in

Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4578 $58.7826
41+ $2.8373 $116.3293
64+ $2.7486 $175.9104
87+ $2.6600 $231.4200
113+ $2.5713 $290.5569
151+ $2.3053 $348.1003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess