EN
  • EN
  • DE

SN74AHCT74QPWRG4Q1

Part No SN74AHCT74QPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14TSSOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Package Tape & Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 140 MHz
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 2 µA
Input Capacitance 2 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AHCT74
Other Names SN74AHCT74QPWRG4Q1,-296-24030-1R,296-24030-6R,-296-24030-1,-SN74AHCT74QPWRG4Q1R,296-24030-1,296-24030-2,TEXTISSN74AHCT74QPWRG4Q1,296-24030-2R,2156-SN74AHCT74QPWRG4Q1,296-24030-1R,296-24030-6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258328-SN74AHCT74QPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74AHCT74QPWRG4Q1 CAD Model

Description

The SN74AHCT74QPWRG4Q1 from Texas Instruments is a high-performance, dual D-type positive-edge-triggered flip-flop integrated circuit designed for a wide range of applications requiring the capture and control of digital signals. This device is part of the AHCT family, which is characterized by its high-speed CMOS technology and is specifically qualified for automotive applications, thereby meeting the rigorous standards of the automotive industry.

Key Features

  • Logic Type: Dual D-Type Flip-Flop
  • Operating Voltage: 4.5V to 5.5V, making it compatible with 5V systems.
  • High Drive: Capable of driving up to 15 LSTTL loads, providing versatility in interfacing with different logic levels.
  • Edge-Triggered: Designed to trigger on the positive-going edge of the clock signal, ensuring precise timing for digital circuits.
  • Output Current: -8 mA / 8 mA, providing sufficient drive capability for various applications.
  • Propagation Delay Time: 12ns at 5V, offering fast response times suitable for high-speed operations.
  • Temperature Range: -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.
  • Packaging: Supplied in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint for space-constrained applications.
  • RoHS Compliant: Meets environmental standards regarding the restriction of hazardous substances.

Applications

The SN74AHCT74QPWRG4Q1 is ideal for various applications within the automotive sector, including engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). Its robust design also makes it suitable for industrial automation, data storage, telecommunications, and other applications that require a reliable flip-flop for signal processing or timing functions.

Quality and Reliability

As a product designed for automotive applications, the SN74AHCT74QPWRG4Q1 adheres to stringent quality and reliability standards. Texas Instruments ensures that this component meets or exceeds the requirements of the automotive industry, providing engineers with confidence in its performance and durability.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess