EN
  • EN
  • DE

LMK03002CISQ

Part No LMK03002CISQ
Manufacturer National Semiconductor (TI)
Description Precision Clock Conditioner with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201662-LMK03002CISQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK03002CISQ CAD Model

Description

The LMK03002CISQ is a precision clock conditioner with integrated voltage-controlled oscillator (VCO) from National Semiconductor (now Texas Instruments). It is designed to clean up and distribute clock signals in a variety of applications, including networking, telecommunications, and data centers. This device features excellent jitter performance and flexible clock generation capabilities, making it suitable for demanding applications where clock signal integrity is critical.

Applications:

  • Networking Equipment (Routers, Switches)
  • Telecommunications Infrastructure
  • Data Centers
  • High-Speed Data Acquisition Systems
  • Clock Distribution in Servers
  • Test and Measurement Equipment

Features:

  • Precision Clock Conditioning
  • Integrated VCO
  • Low Jitter Performance
  • Flexible Clock Generation
  • Multiple Output Clocks
  • Programmable Loop Filter
  • Frequency Synthesizer
  • Input Clock Monitoring

Benefits:

  • Improved System Performance: The LMK03002CISQ cleans up noisy clock signals, reducing jitter and improving the performance of downstream components.
  • Reduced Bit Error Rate (BER): Lower jitter translates to a lower BER in high-speed data communication systems.
  • Simplified Clock Tree Design: The integrated VCO and flexible clock generation capabilities simplify clock tree design and reduce the number of required components.
  • Enhanced System Reliability: Stable and precise clock signals contribute to the overall reliability of the system.
  • Flexibility: Programmable features allow for customization to meet specific application requirements.

Additional Details:

The LMK03002CISQ uses a phase-locked loop (PLL) to generate and condition clock signals. The PLL consists of a phase detector, a loop filter, a VCO, and a frequency divider. The device locks the VCO frequency to a stable reference clock, effectively filtering out noise and jitter. The integrated VCO eliminates the need for an external VCO, simplifying the design and reducing cost. The LMK03002CISQ typically supports multiple output clocks with independent frequency and phase settings. It is configured through a serial interface, such as SPI or I2C. The programmable loop filter allows for optimization of the PLL's performance based on the specific application requirements. Input clock monitoring features provide status information about the input clock signal.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.6676 $83.3352
3+ $34.1888 $102.5664
5+ $33.1204 $165.6020
7+ $32.0520 $224.3640
9+ $30.9836 $278.8524
11+ $27.7784 $305.5624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,054 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess