EN
  • EN
  • DE

STGB7NC60HD

Part No STGB7NC60HD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description N-CHANNEL 14A - 600V - TO-220/TO-220FP/DPAK Very Fast PowerMESH IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261013-STGB7NC60HD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGB7NC60HD CAD Model

Description

The STGB7NC60HD is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader. This IGBT is designed for a wide range of high-efficiency applications, particularly in the realm of power management and control systems. The device is well-suited for both hard-switching and soft-switching configurations, making it an adaptable solution for designers.

Key Features

  • High Current Capability: This IGBT can handle significant current loads, making it ideal for high-power applications.
  • Low On-Voltage Drop (Vce(on)): The device has a low on-voltage drop which translates to better efficiency and lower power losses during operation.
  • High-Speed Switching: The STGB7NC60HD is capable of high-speed switching, which is vital for reducing switching losses and improving performance in applications such as inverters and converters.
  • Robustness: Built with ruggedness in mind, it can withstand harsh operating conditions and is less likely to fail under stress.
  • Co-Packaged Diode: The device includes a free-wheeling diode co-packaged with the IGBT, optimizing performance and simplifying circuit design.

Applications

The versatility of the STGB7NC60HD allows it to be used in a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction Circuits
  • Inductive Heating
  • Switched Mode Power Supplies (SMPS)
  • Welding Equipment

Technical Specifications

With a maximum collector-emitter voltage (Vce) of 600V and a collector current rating (Ic) of 7A, the STGB7NC60HD is a robust component for medium- to high-power applications. The device also features a low gate charge and a minimal collector-emitter saturation voltage, which contribute to its high efficiency and performance.

Conclusion

The STGB7NC60HD IGBT from STMicroelectronics is a powerful and reliable semiconductor device that offers high efficiency, fast switching, and robustness for a variety of power applications. Its integrated diode and low on-voltage drop characteristics make it an excellent choice for designers looking to optimize their power circuitry for both performance and reliability.

You May Also Be Interested in

Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8064 $54.1920
70+ $1.4822 $103.7540
105+ $1.4358 $150.7590
145+ $1.3895 $201.4775
190+ $1.3432 $255.2080
250+ $1.2043 $301.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess