Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 27 Weeks
Features IGBT Trench Field Stop 600 V 10 A 83 W Surface Mount DPAK
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STGD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-16479-6, 497-16479-1, 497-16479-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935363-STGD5H60DF
Ultra Librarian 3D Model Ultra Librarian STGD5H60DF CAD Model

Description

The STGD5H60DF is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, designed for high-efficiency and high-speed switching applications. This IGBT utilizes the latest technology to provide superior performance in a wide range of power electronics systems.

Key Features

  • Voltage Rating: The STGD5H60DF is rated for a maximum collector-emitter voltage of 600V, making it suitable for mid-range power applications.
  • Current Capability: With a continuous collector current rating of 5A, this IGBT can handle significant power without overheating, thanks to its robust design.
  • High Switching Speed: The device is optimized for fast switching, reducing transition losses and improving the efficiency of the application it is used in.
  • Low On-State Voltage Drop (Vce(on)): The low on-state voltage drop minimizes conduction losses and enhances overall performance.
  • Co-Packaged Diode: It includes a free-wheeling diode co-packaged with the IGBT, which provides protection against reverse voltage and reduces component count in circuits.

Applications

The STGD5H60DF is ideal for a variety of applications, such as:

  • Motor drives
  • Power supplies
  • Induction heating
  • Uninterruptible power supplies (UPS)
  • Switched mode power supplies (SMPS)
  • Energy generation systems, including solar inverters and wind turbines

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The STGD5H60DF IGBT is built to meet high standards, ensuring long-term reliability and performance in critical power applications. Its robust design is intended to withstand harsh environments and provide consistent operation over a wide temperature range.

Environmental Impact

Compliant with RoHS and other environmental standards, the STGD5H60DF reflects STMicroelectronics' dedication to environmental sustainability. Its energy-efficient design contributes to reduced power consumption and a smaller carbon footprint for the systems it powers.

Whether for industrial, commercial, or consumer applications, the STGD5H60DF from STMicroelectronics is a powerful solution for modern electronic designs requiring high efficiency, reliability, and performance.

You May Also Be Interested in

Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
ECAD model for RGPR10BM40FHTL
Infineon Technologies
IGBT 600V 16A 60W D2PAK
Need more? Email Us
ECAD model for IRG4BC20K-STRRP
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 96A 330W TO247AC
Lowest to $14.0868
ECAD model for IRGP4063PBF
Microsemi Corporation
IGBT 1200V 45A 195W TO220
Need more? Email Us
ECAD model for APT15GN120KG
Fairchild/ON Semiconductor
IGBT, 20A, 320V, N-CHANNEL
Lowest to $2.2571
ECAD model for HGTP20N35G3VL
Harris Corporation
26A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTG20N50C1D
Infineon Technologies
IGBT 600V 12A 68W TO252-3
Need more? Email Us
ECAD model for SGD06N60BUMA1
IXYS
IGBT 600V 60A 200W TO247AD
Need more? Email Us
ECAD model for IXGH32N60CD1
Microchip Technology
IGBT 1200V 64A 357W TO264
Need more? Email Us
ECAD model for APT33GF120LRDQ2G

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5751 $55.1285
80+ $1.2924 $103.3920
120+ $1.2521 $150.2520
170+ $1.2117 $205.9890
215+ $1.1713 $251.8295
290+ $1.0501 $304.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42,500 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention