EN
  • EN
  • DE

STGD6NC60HT4

Part No STGD6NC60HT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tape & Reel
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 15 A
Current - Collector Pulsed (Icm) 21 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 3A
Power - Max 56 W
Switching Energy 20µJ (on), 68µJ (off)
Input Type Standard
Gate Charge 13.6 nC
Td (on/off) @ 25°C 12ns/76ns
Test Condition 390V, 3A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number STGD6
Other Names 497-5113-2,497-5113-1,497-5113-6
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277355-STGD6NC60HT4
Ultra Librarian 3D Model Ultra Librarian STGD6NC60HT4 CAD Model

Description

STGD6NC60HT4 - High Ruggedness IGBT from STMicroelectronics

The STGD6NC60HT4 is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) designed and manufactured by STMicroelectronics, a global semiconductor leader. This IGBT is part of ST's PowerMESH™ line, which is renowned for its exceptional performance in high-power and high-speed switching applications. The device is tailored to meet the needs of a wide range of power electronics applications, including motor drives, uninterruptible power supplies (UPS), inverter circuits, and general-purpose power amplifiers.

Key Features

  • Voltage & Current Ratings: The STGD6NC60HT4 is capable of handling high voltages up to 600V, with a collector current rating of 6A, making it suitable for various demanding applications.
  • High Ruggedness: This IGBT is designed to withstand rugged operating conditions, ensuring reliability and longevity even in harsh environments.
  • Low On-Voltage Drop (Vce(on)): The low on-voltage drop characteristic of this device ensures high efficiency and reduced power losses during operation, contributing to the overall energy-saving features of the applications it is used in.
  • Fast Switching Speed: The STGD6NC60HT4 boasts a fast switching speed, which is crucial for applications requiring high-frequency operation.
  • Co-Packaged with Free Wheeling Diode: The device comes co-packaged with a free-wheeling diode, which provides protection against reverse voltage transients and enhances the performance during switching operations.

Applications

The versatility of the STGD6NC60HT4 IGBT allows it to be used across a diverse set of applications, including:

  • Motor control systems
  • Power supply units
  • Power inverters
  • Switched-mode power supplies (SMPS)
  • Induction heating
  • Welding equipment

Product Advantages

With its robust design and advanced technology, the STGD6NC60HT4 provides engineers with a reliable and efficient solution for power management challenges. Its high ruggedness and low power dissipation make it an excellent choice for enhancing system reliability and performance while minimizing energy consumption.

For detailed specifications and application support, STMicroelectronics offers comprehensive technical documentation, including datasheets, reference designs, and application notes, ensuring that designers can fully leverage the capabilities of the STGD6NC60HT4 in their projects.

You May Also Be Interested in

ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess