EN
  • EN
  • DE

STGE50NB60HD

Part No STGE50NB60HD
Manufacturer STMicroelectronics
Catalog IGBTs - Modules
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 100 A
Power - Max 300 W
Vce(on) (Max) @ Vge, Ic 2.8V @ 15V, 50A
Current - Collector Cutoff (Max) 250 µA
Input Capacitance (Cies) @ Vce 4.5 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating 150°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package ISOTOP
Base Product Number STGE50
Other Names 497-5269-5
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277480-STGE50NB60HD
Ultra Librarian 3D Model Ultra Librarian STGE50NB60HD CAD Model

Description

The STGE50NB60HD is a high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics, a leader in the semiconductor industry. This IGBT is designed for a wide range of applications, including motor drives, uninterruptible power supplies (UPS), and inverter systems, where high efficiency and reliability are paramount.

Key Features

  • High Current Capability: The STGE50NB60HD can handle a continuous collector current of up to 50A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage rating of 600V, this IGBT can be used in systems with high voltage requirements.
  • Low On-State Voltage Drop (Vce(on)): The device has a low on-state voltage drop, which enhances its efficiency by minimizing conduction losses.
  • Fast Switching Speed: The IGBT features fast switching characteristics, which help reduce switching losses and improve the overall performance of the application.
  • Co-Packaged Diode: It comes with an integrated fast recovery diode, which provides protection against reverse voltage transients and reduces the number of external components required.
  • High Short-Circuit Rating: The STGE50NB60HD is capable of withstanding short-circuit conditions for a specified duration, enhancing the robustness of the system.
  • Low Gate Charge: The device has a low gate charge, which simplifies the gate drive requirements and reduces power dissipation.

Applications

The STGE50NB60HD is versatile and can be used in various high-performance applications. Its robustness and efficiency make it an excellent choice for:

  • Industrial Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Inverter Systems
  • Power Factor Correction Circuits
  • Induction Heating Systems
  • Welding Equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGE50NB60HD is built to meet stringent quality standards, ensuring reliable performance in even the most demanding environments. With its advanced features and robust design, this IGBT is an ideal choice for engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
FS450R17KE3 Infineon Technologies IGBT Modules MEDIUM POWER ECONO datasheet, inventory, & pricing.
Lowest to $520.0000
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.1142
Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $313.8060
IXYS
IGBT MOD 600V 280A 940W SOT227B
Need more? Email Us
IXYS
IGBT MOD 1200V 650A 2100W
Need more? Email Us
Microsemi Corporation
Phase leg Trench + Field Stop IGBT Power Module
Lowest to $183.9880
Powerex Inc.
Dual IGBTMOD 400 Amperes/1200 Volts
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5893 $79.7679
6+ $21.8168 $130.9008
9+ $21.1353 $190.2177
12+ $20.4539 $245.4468
15+ $19.7724 $296.5860
20+ $17.7269 $354.5380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess