EN
  • EN
  • DE

STGF15M65DF2

Part No STGF15M65DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description TRENCH GATE FIELD-STOP IGBT M SE / Trench gate field-stop IGBT M series, 650 V 15 A low loss
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 650V
Current - Collector (Ic) (Maximum) 30A
Current - Collector Pulsed (Icm) 60A
Vce(on) (Maximum) at Vge, Ic 2V at 15V, 15A
Power - Max 31W
Switching Energy 90μJ (on), 450μJ (off)
Input Type Standard
Gate Charge 45nC
Td (on/off) at 25°C 24ns/93ns
Test Condition 400V, 15A, 12Ohm, 15V
Reverse Recovery Time (trr) 142ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack
Supplier Device Package TO-220FP
Part Number Series STGF15
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807775-STGF15M65DF2
Ultra Librarian 3D Model Ultra Librarian STGF15M65DF2 CAD Model

Description

STGF15M65DF2 - STMicroelectronics

The STGF15M65DF2 is a state-of-the-art power transistor from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. This field-effect transistor (FET) is part of the MDmesh™ DK5 family, which utilizes an innovative vertical process technology to create devices with an optimal balance of on-resistance and switching performance.

With a breakdown voltage of 650V, the STGF15M65DF2 is well-suited for high voltage applications that require efficient power conversion. This makes it an ideal choice for switch mode power supplies (SMPS), lighting applications, solar inverters, welding equipment, and other high-performance power electronics systems.

The STGF15M65DF2 boasts a low on-resistance of just 0.19 ohms, which helps to minimize conduction losses and improve overall system efficiency. Additionally, the device features a fast-switching speed, which is critical for reducing switching losses in power conversion circuits. This combination of low on-resistance and fast-switching speed makes the STGF15M65DF2 a highly efficient solution for today's energy-conscious designs.

The device comes in a TO-220FP package, which is known for its robustness and excellent thermal performance. The package is designed to handle high current and power levels while maintaining a low thermal resistance, thus ensuring reliable operation even under strenuous conditions.

Safety and reliability are paramount for power devices, and the STGF15M65DF2 includes built-in features to ensure device and system protection. It is equipped with a fast and robust body diode, which provides protection against reverse current and voltage spikes in inductive loads. The device is also characterized by a high dV/dt capability, which ensures stable operation in applications with fast-switching power supplies.

In summary, the STGF15M65DF2 from STMicroelectronics is a high-performance, efficient, and reliable power transistor that is well-suited for a variety of demanding applications. Its advanced technology, low on-resistance, fast-switching capabilities, and robust package make it a top choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9967 $54.8185
125+ $0.8178 $102.2250
190+ $0.7923 $150.5370
265+ $0.7667 $203.1755
340+ $0.7412 $252.0080
455+ $0.6645 $302.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,965 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess