EN
  • EN
  • DE

IXGH32N60AU1

Part No IXGH32N60AU1
Manufacturer IXYS
Catalog IGBTs - Single
Description HiPerFAST IGBT with Diode Combi Pack
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series HiPerFAST
Packaging Bulk
Part Status Obsolete(EOL)
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 60A
Current - Collector Pulsed (Icm) 120A
Vce(on) (Maximum) @ Vge, Ic 2.9V @ 15V, 32A
Power - Max 200W
Switching Energy 1.8mJ (off)
Input Type Standard
Gate Charge 125nC
Td (on/off) @ 25°C 25ns/120ns
Test Condition 480V, 32A, 4.7 Ohm, 15V
Reverse Recovery Time (trr) 50ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247AD (IXGH)
Win Source Part Number 1191185-IXGH32N60AU1
Manufacturer Homepage www.ixys.com
Family Name IXGH32N60AU1
Introduction Date May 29, 1996
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Alternative Energy
Ultra Librarian 3D Model Ultra Librarian IXGH32N60AU1 CAD Model

Description

The IXGH32N60AU1 by IXYS is a HiPerFAST series power transistor that has a maximum power rating of 200W and a collector current of 60A.

  • Manufacturer: IXYS
  • Series: HiPerFAST
  • Maximum Power Rating: 200W
  • Collector Current: 60A
  • Voltage Breakdown: 600V
  • Reverse Recovery Time: 50ns
  • Package: TO-247-3
  • Mounting: Through-hole
  • Gate Charge: 125nC
  • Switching Energy: 1.8mJ (off)
  • Status: Obsolete
  • Application: Power management and alternative energy

You May Also Be Interested in

IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess