EN
  • EN
  • DE

STGF35HF60W

Part No STGF35HF60W
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 19A 40W TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 19A
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 20A
Maximum Power Dissipation 40W
Total Switching Energy(Ets) 290μJ (on), 185μJ (off)
Input Type Standard
Gate Charge 140nC
Turn-on and Turn-off delay time 30ns/175ns
Testing Conditions 400V, 20A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 1103028-STGF35HF60W
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGF35HF60W CAD Model

Description

The STGF35HF60W is a high-performance Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to meet the needs of a wide range of high-efficiency applications, particularly in the field of motor control, power supply, and inverter systems.

Key Features

  • High Switching Speed: The STGF35HF60W is optimized for fast switching, reducing losses and improving efficiency in high-frequency applications.
  • Voltage Rating: With a maximum collector-emitter voltage (VCE) of 600V, it can handle high voltage operations with ease.
  • Current Rating: This IGBT can support a continuous collector current (IC) of 35A, making it suitable for high-power applications.
  • Low On-Voltage Drop (VCE(sat)): The low saturation voltage minimizes conduction losses and enables efficient power conversion.
  • Co-Packaged Diode: It comes with a fast recovery diode, which is co-packaged with the IGBT, simplifying design and reducing component count.
  • High Ruggedness: The device is designed to be rugged and reliable, capable of withstanding tough conditions and ensuring a long operational life.

Applications

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction Heating
  • Welding Equipment

Advanced Technology

STMicroelectronics has integrated their advanced trench gate field-stop technology into the STGF35HF60W, providing improved performance in terms of efficiency, reliability, and thermal management. This technology allows for lower gate charge and reduced switching and conduction losses, making the STGF35HF60W an excellent choice for energy-sensitive applications.

Package Information

The STGF35HF60W comes in a TO-220 FullPAK package, which is known for its robustness and excellent thermal performance. This package type is suitable for through-hole mounting, which is advantageous for applications requiring strong mechanical fixation and heat dissipation through the PCB.

For designers and engineers looking for a high-performance IGBT that can deliver efficiency and reliability, the STGF35HF60W from STMicroelectronics represents a compelling option.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess