Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 10A
Pulsed Collector Current 50A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 7A
Maximum Power Dissipation 25W
Total Switching Energy(Ets) 95μJ (on), 115μJ (off)
Input Type Standard
Gate Charge 35nC
Turn-on and Turn-off delay time 18.5ns/72ns
Testing Conditions 390V, 7A, 10 Ohm, 15V
Reverse Recovery Time (trr) 37ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 083796-STGF7NC60HD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGF7NC60HD CAD Model

Description

The STGF7NC60HD is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global semiconductor leader. This IGBT is part of STMicroelectronics' high-performance field stop IGBT series, designed to offer a combination of low on-state voltage drop and fast switching speeds, making it an ideal choice for a wide range of high-efficiency applications.

Key Features

  • High Current Capability: The STGF7NC60HD is capable of handling continuous current up to 7A, with pulsed current capabilities significantly higher, making it suitable for demanding applications.
  • High Voltage Rating: With a maximum collector-emitter voltage rating of 600V, this IGBT is designed for high voltage operation, providing reliable performance in challenging environments.
  • Low On-State Voltage: The device features a very low on-state voltage drop, which helps to minimize conduction losses and improve overall efficiency.
  • Fast Switching Speed: The fast switching capability of the STGF7NC60HD minimizes switching losses and allows for high-frequency operation, which is crucial for applications such as switching power supplies and motor control.
  • Co-Packaged Free Wheeling Diode: The IGBT comes with a co-packaged fast recovery diode, which further enhances performance during the freewheeling phase of operation.

Applications

The STGF7NC60HD is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction Circuits
  • Inductive Heating
  • Welding Equipment

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STGF7NC60HD is no exception. It is built to meet high standards, ensuring a robust and reliable component for your electronic designs. The device also features a robust and rugged design, which contributes to its long operational life and consistent performance.

Whether you are designing an efficient power supply or a sophisticated motor control system, the STGF7NC60HD offers a combination of features that can help you achieve high efficiency and reliability in your applications.

You May Also Be Interested in

IXYS
IGBT PT 1200V 40A TO-263AA
Need more? Email Us
ECAD model for IXGA20N120
Microsemi Corporation
IGBT 600V 56A 250W TO220
Lowest to $7.9194
ECAD model for APT15GP60KG
Infineon Technologies
IGBT TRENCH 600V 100A TO247AD
Need more? Email Us
ECAD model for AUIRGP4063D-E
Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
ECAD model for IRG4BC40W-S
IXYS
IGBT PT 650V 240A TO-264
Lowest to $52.9287
ECAD model for IXXK110N65B4H1
Fairchild/ON Semiconductor
IGBT, 14A, 600V, N-CHANNEL
Lowest to $1.8656
ECAD model for HGT1S7N60C3D
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
ECAD model for RGPR10BM40FHTL

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3181 $65.9050
120+ $1.0815 $129.7800
190+ $1.0479 $199.1010
260+ $1.0142 $263.6920
330+ $0.9806 $323.5980
445+ $0.8796 $391.4220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,090 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention