Products specifications

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265845-TDA1074A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1074A CAD Model

Description

The TDA1074A is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the electronic components industry. This IC is designed to cater to a wide range of applications, particularly in the audio and power management sectors. It is renowned for its reliability and efficiency, making it a preferred choice for manufacturers and engineers alike.

Key Features

  • High-Quality Audio Amplification: The TDA1074A is capable of delivering superior audio amplification, ensuring crystal-clear sound reproduction that is vital for high-fidelity audio systems.
  • Low Distortion: It boasts low harmonic distortion, which means the audio output remains true to the original recording, with minimal unwanted noise or interference.
  • Thermal Protection: The device includes built-in thermal protection features that prevent it from overheating, thus ensuring long-term stability and performance.
  • Wide Voltage Range: This IC operates over a broad voltage range, offering versatility in various power supply configurations.

Applications

The TDA1074A is suitable for a diverse array of applications, including:

  • High-fidelity home audio systems
  • Professional audio equipment
  • Automotive audio systems
  • Public address systems
  • Audio amplifiers for musical instruments

Technical Specifications

Some of the technical specifications of the TDA1074A include:

  • Output Power: Details on the wattage and power handling capabilities.
  • Operating Temperature Range: Specifies the temperature range within which the IC can function optimally.
  • Package Type: Information about the physical packaging and mounting style of the IC.

Why Choose TDA1074A?

Choosing the TDA1074A from NXP Semiconductors means selecting a product that delivers on performance, quality, and reliability. Its advanced features and robust design make it an excellent choice for both new designs and upgrades to existing systems. With the backing of NXP's reputation for quality semiconductor products, the TDA1074A stands out as a solid investment for your audio and power management solutions.

You May Also Be Interested in

Microchip Technology
CHARGE PUMP DC-TO-DC CONVERTER | IC REG CHARGE PUMP INV 40MA 8DIP
Lowest to $7.5564
ECAD model for TC7662ACPA
Texas Instruments
Switch Mode Secondary Side Post Regulator
Lowest to $5.0409
ECAD model for UCC2583DTRG4
Texas Instruments
FAMILY OF 1.8V HIGH SPEED RAIL TO RAIL INPUT OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2780IDR
NEC
8 BIT BUS TRANSCEIVERS
Need more? Email Us
ECAD model for UPB8286C
Texas Instruments
Digital Signal Controllers (DSCs)
Lowest to $38.5905
ECAD model for TMS320F28235ZJZS
Analog Devices Inc.
Audio Dual Natched NPN transistor
Need more? Email Us
ECAD model for SSM2210S
Renesas Electronics America
Single Digitally-Controlled (XDCP™) Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Need more? Email Us
ECAD model for X9111TV14Z-2.7
Xilinx Inc.
Virtex-4 FPGA Electrical Characteristics | IC FPGA 576 I/O 1152FCBGA
Need more? Email Us
ECAD model for XC4VFX100-11FF1152I
Zilog
ENHANCED Z180 MICROPROCESSOR
Need more? Email Us
ECAD model for Z8S18010VEC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention