Products specifications

Categories Connectors, Interconnects
Manufacturer Panasonic Electric Works
Packaging Reel - TR
Connector Type Socket, Center Strip Contacts
Number of Positions 30
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting SMD (SMT)
Features Solder Retention
Contact Finish Gold
Mated Stacking Heights 0.6mm
Height Above Board 0.022" (0.57mm)
Win Source Part Number 1020901-AXE330124
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AXE330124 CAD Model

Description

The Panasonic Electric Works AXE330124 is a socket, center strip contacts connector with 30 positions and a pitch of 0.016" (0.40mm).

  • Features: Solder Retention
  • Number of Rows: Two
  • Contact Finish: Gold
  • Mated Stacking Height: 0.6mm
  • Height Above Board: 0.022" (0.57mm)
  • Packaging: Reel - TR
  • Mounting Type: SMD (SMT)
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SOCKET 2.5MM 22-26AWG / Contact SKT POS Crimp Cable Mount
Need more? Email Us
ECAD model for HNC-2.5S-C-A(12)
JST Sales America Inc.
Disconnectable Crimp style connectors | CONN HEADER VERT 8POS 3.96MM
Lowest to $0.1489
ECAD model for B8P-VH
JST Sales America Inc.
CONN HEADER PHD SIDE 16POS 2MM / Conn Shrouded Header (4 Sides) HDR 16 POS 2mm Solder RA Thru-Hole Box
Lowest to $0.3120
ECAD model for S16B-PHDSS(LF)(SN)
TE Connectivity
HV 100 VERTICAL CONNECTOR DUAL ROW, 7,0MM HEIGHT, TOP ENTRY, GOLD, MAX. 2X36 POSITIONS | CONN RCPT 10POS 0.1 GOLD PCB
Need more? Email Us
ECAD model for 215307-5
TE Connectivity
RECEPTACLE ASSEMBLY 5H TYPE | CONN RCPT 80POS SMD GOLD
Lowest to $1.7863
ECAD model for 5177985-3
Samtec Inc.
CONN MALE 500POS 10ROW SMD GOLD / Conn Open Pin Field Array HDR 500 POS 1.27mm Solder ST Top Entry SMD SEARAY™ T/R
Lowest to $68.3275
ECAD model for SEAM-50-02.0-S-10-2-A-K-TR
3M
CONN 12POS 2MM IDC SOCKET 30AU / Conn IDC Connector SKT 12 POS 2mm IDT RA Cable Mount Box
Need more? Email Us
ECAD model for 152212-0113-GB
Souriau Connection Technology
STR BRDMNT 24POS F PCB / Conn Qikmate F 24 POS 5.08mm Solder ST Thru-Hole
Need more? Email Us
ECAD model for SMS24SE3K9
Samtec Inc.
CONN RCPT 2MM 4POS SMD / Conn Socket Strip SKT 4 POS 2mm Solder ST Top Entry SMD TIGER EYE™ Tube
Need more? Email Us
ECAD model for SMM-104-02-F-S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention