EN
  • EN
  • DE

STGFW30H65FB

Part No STGFW30H65FB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 650V 60A 58W TO3PF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Trench Field Stop 650 V 60 A 58 W Through Hole TO-3PF-3
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-3PFM, SC-93-3
Case / Package TO-3PF-3
Family Name STGFW30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-15123-5, 497-15123-5
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935374-STGFW30H65FB
Ultra Librarian 3D Model Ultra Librarian STGFW30H65FB CAD Model

Description

The STGFW30H65FB, designed and manufactured by STMicroelectronics, is a high-performance Field Stop Trench insulated gate bipolar transistor (IGBT) that offers an exceptional combination of efficiency, reliability, and thermal management for a wide range of high-power applications. This IGBT is specifically engineered to meet the demanding requirements of modern electronic systems, providing a robust solution for power conversion and control.

Key Features

  • 650V collector-emitter breakdown voltage
  • 30A continuous collector current at 25°C
  • High-speed switching with low turn-off energy
  • Low on-voltage drop (V<sub>CE(sat)) for improved efficiency
  • Short-circuit withstand time rated for 10μs
  • Co-packaged with a soft and fast recovery anti-parallel diode
  • Optimized for hard-switching applications up to 20 kHz
  • Maximum junction temperature of 175°C

Applications

The STGFW30H65FB is suitable for a diverse range of applications where high efficiency and fast switching are crucial. These include, but are not limited to:

  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Solar inverters
  • Induction heating systems
  • High-frequency converters
  • Power factor correction circuits

Performance and Advantages

The device's advanced Field Stop Trench technology provides a fine-tuned balance between conduction and switching losses, leading to outstanding efficiency and thermal performance. Its robust design ensures reliable operation even under harsh conditions, while the integrated fast recovery diode allows for reduced electromagnetic interference (EMI) and improved overall system ruggedness.

With a design focused on minimizing switching losses and providing excellent thermal characteristics, the STGFW30H65FB is an ideal choice for designers looking to optimize their power systems for both performance and size. Its high current handling capability and robustness make it a versatile component in any power electronic designer's toolkit.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9061 $58.1220
49+ $2.3845 $116.8405
75+ $2.3100 $173.2500
104+ $2.2355 $232.4920
134+ $2.1610 $289.5740
179+ $1.9374 $346.7946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess