Products specifications Report Issue?

Manufacturer STMicroelectronics
Series SLLIMM™
Packaging Tube
Type IGBT
Configuration 3 Phase Inverter
Current 25 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.327", 33.70mm)
Base Product Number STGIB20
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0060
Win Source Part Number 1481620-STGIB20M60TS-E
Ultra Librarian 3D Model Ultra Librarian STGIB20M60TS-E CAD Model

You May Also Be Interested in

Powerex Inc.
MOD IPM 600V 5A MINI DIP / Power Driver Module IGBT 3 Phase 600 V 5 A 35-PowerDIP Module (1.370", 34.80mm)
Need more? Email Us
ECAD model for PS21352-GP
Fairchild/ON Semiconductor
IGBT IPM 600V 15A 20-PWRDIP MOD
Need more? Email Us
ECAD model for FNA51560TD3
Powerex Inc.
MOD IPM 6-PAC L1 150A 1200V
Need more? Email Us
ECAD model for PM150CL1A120
Alpha & Omega Semiconductor Inc.
IPM5
Need more? Email Us
ECAD model for AIP5D10K060Q4S
Fairchild/ON Semiconductor
MOSFET IPM 500V 1.8A 23-DIP MOD
Need more? Email Us
ECAD model for FSB50550TB2
Fairchild/ON Semiconductor
IGBT IPM 600V 50A 32-PWRDIP MOD
Need more? Email Us
ECAD model for FPAM50LH60
Powerex Inc.
MOD IPM H-BRIDGE L1 75A 600V / Power Driver Module IGBT H-Bridge 600 V 75 A Power Module
Need more? Email Us
ECAD model for PM75B4L1C060
Fairchild/ON Semiconductor
MOSFET IPM 600V 1.7A 23-PWRDIP
Need more? Email Us
ECAD model for FSB50260SF
Infineon Technologies
IGBT IPM 600V 20A 24-PWRDIP MOD
Need more? Email Us
ECAD model for IKCM20L60GAXKMA1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention