Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Transceiver
Supply Voltage - Operating 3 V to 3.6 V
Mounting SMD (SMT)
Case / Package 24-MLF (4x4)
Win Source Part Number 1076386-MIC3000BML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC3000BML-TR CAD Model

Description

Microchip Technology MIC3000BML-TR Overview

The MIC3000BML-TR from Microchip Technology is a versatile and robust integrated circuit designed to cater to a wide range of applications. This component is part of Microchip's expansive portfolio of microcontroller and analog semiconductors, providing innovative solutions for the ever-evolving electronic industry.

Key Features

  • High Performance: The MIC3000BML-TR is engineered to deliver reliable and high-performance operation in various applications, making it an ideal choice for designers looking for a dependable solution.
  • Low Power Consumption: With power efficiency in mind, this device operates with minimal power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Package Type: This product is available in a compact and efficient package, ensuring a small footprint on the PCB and making it suitable for space-constrained applications.
  • Temperature Range: The device is designed to operate over a broad temperature range, ensuring functionality and reliability across different environmental conditions.
  • RoHS Compliant: The MIC3000BML-TR adheres to the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for manufacturers and consumers alike.

Applications

The versatility of the MIC3000BML-TR allows it to be used across various sectors including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Telecommunications
  • Medical Devices

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The MIC3000BML-TR is backed by Microchip's robust technical support and service, ensuring that designers and engineers have access to the resources they need to successfully integrate this component into their projects.

Ordering Information

The MIC3000BML-TR is available for order in tape and reel packaging, facilitating easy assembly during the manufacturing process. It is designed to meet the needs of high-volume production, providing a seamless and cost-effective solution for OEMs and contract manufacturers.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER 0/2 8SO
Lowest to $1.0302
ECAD model for TDA8579T/N1,118
Marvell
Marvell Semiconductor Rhea AQrate 10Gb PHY 7x7mm Industrial Temp
Lowest to $71.8182
ECAD model for AQR113C-B1-I
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $3.2598
ECAD model for MCP2542WFDT-E/SN
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 32QFN
Need more? Email Us
ECAD model for ISL4238EIRZ-T
Texas Instruments
IC TRANSCEIVER HALF 1/1 TSOT238
Lowest to $10.4199
ECAD model for TCAN3413DDFR
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $1.1819
ECAD model for CA-IF4820HD
Texas Instruments
4.5V~5.5V Transceiver TSSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $347.1918
ECAD model for SN65C1168EMPWTSEP
Renesas Electronics America
IC TRANSCEIVER 4/0 16SOIC
Need more? Email Us
ECAD model for ISL32272EFBZ
Texas Instruments
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $3.4595
ECAD model for SN65C3221EPW

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2590 $64.8130
18+ $7.5971 $136.7478
27+ $7.3597 $198.7119
37+ $7.1222 $263.5214
47+ $6.8848 $323.5856
63+ $6.1725 $388.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,450 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention