Products specifications

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 16 A
Current - Collector Pulsed (Icm) 32 A
Vce(on) (Max) @ Vge, Ic 2.3V @ 15V, 8A
Switching Energy 390µJ (on), 370µJ (Off)
Input Type Standard
Gate Charge 32 nC
Td (on/off) @ 25°C 20ns/126ns
Test Condition 600V, 8A, 33Ohm, 15V
Reverse Recovery Time (trr) 103 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STGP8
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277394-STGP8M120DF3
Ultra Librarian 3D Model Ultra Librarian STGP8M120DF3 CAD Model

Description

The STGP8M120DF3 is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) developed by STMicroelectronics, a leader in semiconductor solutions. This high-performance transistor is designed to meet the demands of modern electronic applications, offering a perfect blend of efficiency and reliability.

Key Features

  • Voltage Rating: The STGP8M120DF3 is rated for a maximum collector-emitter voltage of 1200V, making it suitable for high-voltage applications.
  • Current Capacity: With a continuous collector current rating of 8A at 25°C, it can handle significant power for a range of electronic circuits.
  • Low On-State Voltage: The device features a low on-state voltage drop, which enhances its efficiency by minimizing conduction losses.
  • High-Speed Switching: It boasts high-speed switching capabilities, which is essential for reducing switching losses and improving performance in applications like inverters and converters.
  • Short-Circuit Rating: The STGP8M120DF3 has a robust short-circuit rating, providing reliable operation and protection against sudden electrical faults.
  • Co-Packaged Diode: This IGBT includes a free-wheeling diode co-packaged with the transistor, which offers a convenient and compact solution for managing reverse recovery in inductive loads.

Applications

The STGP8M120DF3 is ideal for a wide range of high-efficiency applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction (PFC) circuits
  • Induction Heating
  • Renewable Energy Inverters

Reliability and Quality

STMicroelectronics is committed to delivering products with the highest standards of quality and reliability. The STGP8M120DF3 is no exception, undergoing rigorous testing and quality control processes to ensure it meets the stringent requirements of industrial and consumer electronic devices.

Environmentally Conscious

Aligned with global environmental standards, the STGP8M120DF3 is designed with eco-friendly considerations, complying with RoHS and other regulations to minimize its ecological footprint.

Whether you are designing energy-efficient power supplies or robust motor control systems, the STGP8M120DF3 from STMicroelectronics offers the performance, durability, and efficiency needed to power your innovations.

You May Also Be Interested in

Microsemi Corporation
IGBT 1200V 45A 195W TO220
Need more? Email Us
ECAD model for APT15GN120KG
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.9760
ECAD model for IKW50N65EH5XKSA1
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
ECAD model for IRG4BC40W-S
Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Infineon Technologies
IGBT TRENCH 600V 100A TO247AD
Need more? Email Us
ECAD model for AUIRGP4063D-E
Microchip Technology
IGBT 600V 43A 174W TO247
Need more? Email Us
ECAD model for APT20GT60BRDQ1G
Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G
Microsemi Corporation
IGBT 600V 56A 250W TO220
Lowest to $7.9194
ECAD model for APT15GP60KG
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
ECAD model for IXXX200N60C3

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention