EN
  • EN
  • DE

STGW38IH130D

Part No STGW38IH130D
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 1300V 63A 250W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 1300V
Maximum Current Collector 63A
Pulsed Collector Current 125A
Collector-emitter saturation voltage(Max) 2.8V @ 15V, 20A
Maximum Power Dissipation 250W
Total Switching Energy(Ets) 3.4mJ (off)
Input Type Standard
Gate Charge 127nC
Turn-on and Turn-off delay time -/284ns
Testing Conditions 960V, 20A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 Long Leads
Win Source Part Number 212284-STGW38IH130D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGW38IH130D CAD Model

Description

STGW38IH130D - IGBT from STMicroelectronics

The STGW38IH130D is a high-performance insulated-gate bipolar transistor (IGBT) developed by STMicroelectronics, a leader in the semiconductor industry. This IGBT is designed to cater to a wide range of applications, particularly those that require fast switching and high efficiency, such as motor drives, uninterruptible power supplies (UPS), inverter welders, and solar inverters.

This device utilizes STMicroelectronics' advanced trench gate field-stop technology, which offers an optimal trade-off between conduction and switching losses. This technology enables the STGW38IH130D to achieve superior thermal performance and higher efficiency in energy conversion processes. The IGBT is capable of operating at a maximum junction temperature of 175°C, providing a significant advantage in terms of reliability and performance under extreme conditions.

The STGW38IH130D boasts a collector-emitter voltage (VCE) of 1300V and a collector current (IC) rating of 38A at 25°C. These specifications make it well-suited for high voltage and current handling applications. Additionally, the device offers a low collector-emitter saturation voltage (VCE(sat)), which reduces on-state power dissipation and enhances overall system efficiency.

One of the key features of the STGW38IH130D is its short-circuit withstand time of 10µs, providing robust protection against sudden electrical faults and enhancing the safety and longevity of the end application. Furthermore, the IGBT comes in a TO-247 long leads package, which is widely recognized for its excellent thermal properties and ease of mounting on heat sinks for effective heat dissipation.

For precise control and drive, the STGW38IH130D is equipped with a co-packaged fast recovery diode. This feature simplifies the design process by reducing the number of external components required and ensures fast and efficient switching performance.

In summary, the STGW38IH130D from STMicroelectronics is a state-of-the-art IGBT that offers a perfect balance of high efficiency, robust performance, and reliability for a variety of power applications. Its advanced technology and thoughtful design considerations make it a top choice for engineers and designers looking to enhance the performance of their power conversion systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Renesas Electronics America
IGBT
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,964 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess