EN
  • EN
  • DE

STGWT80V60F

Part No STGWT80V60F
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 120 A
Current - Collector Pulsed (Icm) 240 A
Vce(on) (Max) @ Vge, Ic 2.3V @ 15V, 80A
Power - Max 469 W
Switching Energy 1.8mJ (on), 1mJ (off)
Input Type Standard
Gate Charge 448 nC
Td (on/off) @ 25°C 60ns/220ns
Test Condition 400V, 80A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Base Product Number STGWT80
Other Names -497-15142-5,497-15142-5
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277383-STGWT80V60F
Ultra Librarian 3D Model Ultra Librarian STGWT80V60F CAD Model

Description

The STGWT80V60F is a cutting-edge power transistor designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of the V series, which is known for its robust and high-efficiency Field Stop Trench IGBT (Insulated Gate Bipolar Transistor) technology. The STGWT80V60F is specifically engineered to meet the demanding requirements of a wide range of power applications, including motor drives, uninterruptible power supplies (UPS), solar inverters, and welding equipment.

Key Features

  • High Current Capability: The STGWT80V60F is capable of handling continuous collector currents up to 80A with a maximum operating junction temperature of 175°C, ensuring reliable performance even under high load conditions.
  • Low On-Voltage Drop (V<sub>CE(sat)): The device features a low on-voltage drop, which enhances overall efficiency by reducing conduction losses when the transistor is in the 'on' state.
  • Fast Switching Speed: With its fast switching characteristics, the STGWT80V60F minimizes switching losses, which is critical for high-frequency applications.
  • High Ruggedness: The power transistor is built to withstand harsh conditions, offering excellent ruggedness and reliability over time.
  • Co-Packaged Diode: It includes a free-wheeling diode co-packaged with the IGBT, which provides protection against reverse voltage and reduces component count in circuit designs.

Technical Specifications

  • Collector-Emitter Voltage (V<sub>CE): 600V
  • Collector Current (I<sub>C): 80A
  • Power Dissipation (P<sub>D): 290W
  • Operating Junction Temperature (T<sub>j): -40°C to +175°C
  • Package: The STGWT80V60F is available in a TO-247 long leads package, offering excellent thermal performance and easy mounting on heat sinks.

With its combination of high performance, efficiency, and reliability, the STGWT80V60F is an optimal solution for designers looking to improve the thermal management and operational lifespan of their power electronic systems. STMicroelectronics' commitment to quality and innovation ensures that this power transistor will continue to be a preferred choice for engineers worldwide.

You May Also Be Interested in

ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess