EN
  • EN
  • DE

SGH30N60RUFD

Part No SGH30N60RUFD
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Description Short Circuit Rated IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1248487-SGH30N60RUFD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SGH30N60RUFD CAD Model

Description

The SGH30N60RUFD is a 600V, 30A Insulated Gate Bipolar Transistor (IGBT) manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This IGBT is designed for high-speed switching applications and offers a good balance between conduction and switching losses. It is commonly used in applications requiring efficient power switching at high voltages.

Applications

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Welding machines
  • Induction heating
  • Motor control

Features

  • High speed switching
  • Low saturation voltage (VCE(sat))
  • High input impedance
  • RoHS compliant
  • Avalanche rated

Benefits

  • Improved efficiency in power conversion applications
  • Reduced switching losses
  • Simplified gate drive requirements
  • Environmentally friendly
  • Robust performance under transient conditions

Additional Details

The SGH30N60RUFD typically features a collector-emitter voltage (VCE) rating of 600V and a continuous collector current (IC) rating of 30A. The saturation voltage (VCE(sat)) is typically low, minimizing conduction losses. The IGBT is usually packaged in a TO-247 package for efficient heat dissipation. Its high input impedance simplifies the gate drive circuitry. The fast switching capability reduces switching losses, contributing to higher overall efficiency. The avalanche rating ensures robust performance under transient voltage conditions.

Before using the SGH30N60RUFD in any application, it is essential to consult the manufacturer's datasheet for complete specifications, including switching times, gate charge, and thermal resistance. Proper thermal management is crucial for reliable operation at high current levels. The device is designed to offer robust performance within its specified operating conditions. Gate resistor selection plays a crucial role in balancing switching speed and EMI performance. Considerations regarding overcurrent protection and short circuit withstand time are also important factors to consider in the overall system design.

You May Also Be Interested in

IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess