EN
  • EN
  • DE

R5F10367ASP

Part No R5F10367ASP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834910-R5F10367ASP
Ultra Librarian 3D Model Ultra Librarian R5F10367ASP CAD Model

Description

The Renesas R5F10367ASP is a microcontroller unit (MCU) belonging to the RL78/G12 series. This series is known for its enhanced performance and integration while maintaining a focus on low power consumption. The R5F10367ASP is well-suited for applications demanding more processing power but still requiring efficient energy usage, such as motor control and sensor-intensive applications.

Applications

  • Motor Control: BLDC motor control, stepper motor control, and servo motor control applications.
  • Home Appliances: Washing machines, refrigerators, and air conditioners.
  • Industrial Automation: Sensor interfaces, data acquisition systems, and programmable logic controllers (PLCs).
  • Healthcare Devices: Medical pumps, diagnostic equipment, and patient monitoring systems.
  • Automotive Applications: Body control modules, lighting control, and instrument clusters.

Features

  • RL78 CPU Core: 16-bit CISC architecture optimized for low power and high code efficiency.
  • On-Chip Flash Memory: For storing program code and data.
  • SRAM: Static RAM for data storage and processing.
  • Low Power Modes: Multiple power-saving modes to minimize energy consumption when idle.
  • Timers: Versatile timers for precise timing control, PWM generation, and event counting.
  • Serial Communication Interfaces: UART, SPI, and I2C for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): For converting analog signals to digital values.
  • Operational Amplifiers: Integrated operational amplifiers for signal conditioning and amplification.

Benefits

  • Enhanced Performance: Higher processing power enables more complex control algorithms and data processing.
  • Extended Battery Life: Low power consumption allows for longer operating times for battery-powered devices.
  • Versatile Functionality: Integrated peripherals support a wide range of application requirements.
  • Cost-Effective Solution: Reduced need for external components lowers system costs.
  • Simplified Development: Comprehensive development tools and resources are available for rapid prototyping and deployment.

Additional Details

The R5F10367ASP operates within a voltage range of 1.6 V to 5.5 V. It includes Flash memory for storing the program code and RAM for data storage. The specific memory sizes vary depending on the configuration. The device incorporates a variety of power-saving features. Detailed information about electrical characteristics, pin assignments, and software libraries is available in the official Renesas documentation for the RL78/G12 family. The R5F10367ASP is available in different package options, such as QFP and LQFP.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess