Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 345678-STI55281WB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STI55281WB CAD Model

Description

The STI55281WB from STMicroelectronics is a state-of-the-art integrated circuit designed for high-performance applications. This advanced product is tailored to meet the demands of modern electronic systems, providing a robust solution for a variety of industrial, automotive, and consumer applications.

Key Features

  • High Integration: The STI55281WB integrates multiple functions into a single chip, which helps reduce the overall system complexity and the number of components required on a circuit board.
  • Efficiency: Designed with power efficiency in mind, the STI55281WB minimizes power consumption, making it ideal for battery-operated devices and energy-sensitive applications.
  • Performance: This product delivers exceptional performance with fast processing capabilities, ensuring smooth operation even in demanding situations.
  • Reliability: Built to the highest quality standards, the STI55281WB offers reliable operation over a wide temperature range and has a robust design that can withstand harsh environments.
  • Connectivity: With integrated communication interfaces, this IC allows for easy connectivity with other components in a system, facilitating data transfer and system integration.

Applications

The versatility of the STI55281WB makes it suitable for a wide array of applications. It is commonly used in:

  • Automotive systems for enhanced vehicle performance and safety features.
  • Industrial automation for improved process control and efficiency.
  • Consumer electronics where compact size and power efficiency are crucial.
  • Communication devices, providing the necessary processing power for data handling.

Technical Specifications

The STI55281WB boasts impressive technical specifications, including a wide operating voltage range and high-speed signal processing. It is compatible with various communication protocols, ensuring seamless integration into existing systems.

Quality and Support

STMicroelectronics is committed to delivering high-quality products and provides comprehensive technical support for the STI55281WB. Customers can access a wealth of resources including datasheets, application notes, and design guides to facilitate the product's integration and use.

For detailed information and purchasing options, visit the STMicroelectronics website or contact an authorized distributor.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
ECAD model for S-1460CFEM-C53-TF
STMicroelectronics
Need more? Email Us
ECAD model for S02369A
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for S104T2CPE
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Need more? Email Us
ECAD model for S16MD01
Sharp Microelectronics
Need more? Email Us
ECAD model for S-1460CF-C29
SII Semiconductor Corporation
Lowest to $0.5342
ECAD model for S-1112B28MC-L6N-TF
Samsung
Need more? Email Us
ECAD model for S1A0426C02-SO
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.8278
ECAD model for S1117-33PIC
Samsung
Need more? Email Us
ECAD model for S1A0136A01-SO

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention