Products specifications

Reference Date Code 0622+
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 716437-STI7100AWC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STI7100AWC CAD Model

Description

The STI7100AWC is a cutting-edge, high-definition set-top box decoder SoC from STMicroelectronics, designed to deliver an immersive multimedia experience. This advanced system-on-chip (SoC) integrates all the key functions required for a high-performance, cost-effective, and energy-efficient solution for the next generation of digital TV applications.

Key Features

  • High Definition Video: The STI7100AWC supports high-definition video standards, including H.264, MPEG2, and VC-1, providing crisp and clear visuals for an enhanced viewing experience.
  • Advanced Audio: Accompanying the high-quality video capabilities, it also supports advanced audio codecs such as Dolby Digital, AAC, and HE-AAC, ensuring a rich and immersive audio experience.
  • Powerful Processing: Equipped with a high-performance CPU and a dedicated graphics engine, the STI7100AWC can easily handle complex user interfaces and enable smooth navigation through content and applications.
  • Connectivity: With a variety of connectivity options including HDMI, USB, Ethernet, and more, this SoC allows for easy integration with other devices and networks, providing a seamless user experience.
  • Security: The inclusion of robust security features makes the STI7100AWC suitable for applications that require content protection, such as pay-TV services and secure transactions.

Applications

The STI7100AWC is ideal for a range of digital TV applications, including:

  • High-definition set-top boxes
  • Personal video recorders (PVRs)
  • IPTV receivers
  • Interactive TV services

Why Choose the STI7100AWC?

STMicroelectronics' STI7100AWC provides a balance of performance, power efficiency, and cost-effectiveness, making it a top choice for manufacturers and developers looking to create advanced digital TV solutions. Its comprehensive feature set and support for the latest video and audio standards ensure that end-users enjoy a high-quality, future-proofed entertainment experience.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Five-line TVS Diode Array | TVS DIODE 5V 7.5V 6DFN
Lowest to $2.6736
ECAD model for AOZ8205DI
Rohm Semiconductor
MEDIUM POWER TRANSISTOR
Need more? Email Us
ECAD model for 2SD1200F
SANYO Semiconductor (U.S.A) Corporation
Switching Regulator Applications
Need more? Email Us
ECAD model for 2SC4461
Analog Devices Inc.
300 MHz to 1000 MHz Quadrature Modulator
Lowest to $22.5902
ECAD model for ADF4360-1
NXP / Nexperia
8-bit universal shift/storage register 3-State
Need more? Email Us
ECAD model for 74F299
Analog Devices Inc.
Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V 8SOIC
Lowest to $10.5535
ECAD model for ADR02BR
ON Semiconductor
Low Voltage Octal Registered Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for 74LVTH543WM
Panasonic
Dual BTL 14W Audio Power Amplifier Circuit
Need more? Email Us
ECAD model for AN7174K
Analog Devices Inc.
CMOS LATCHED 8/16 CHANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER 16X1 28PLCC
Need more? Email Us
ECAD model for ADG526AKP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention