EN
  • EN
  • DE
  • IT

STIPQ3M60T-HZS

Part No STIPQ3M60T-HZS
Manufacturer STMicroelectronics
Catalog OEM Souring
Description Motor / Motion / Ignition Controllers & Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468751-STIPQ3M60T-HZS
Manufacturer STMicroelectronics
Package Bulk
Product Status Active
Type MOSFET
Configuration 3 Phase Inverter
Current 3A
Voltage 600V
Voltage - Isolation 1500Vrms
Grade -
Mounting Type Through Hole
Package / Case 26-DIP Module
Ultra Librarian 3D Model Ultra Librarian STIPQ3M60T-HZS CAD Model

Description

The STIPQ3M60T-HZS by STMicroelectronics is an advanced motor, motion, and ignition controller and driver designed to cater to a broad spectrum of automotive and industrial applications. This component integrates multiple functionalities to efficiently manage and control electric motors, enhancing their performance, efficiency, and reliability. Its ability to drive precise motor control makes it ideal for applications such as electric vehicle powertrains, industrial automation, and robotics. With its high integration level, the STIPQ3M60T-HZS reduces system complexity and cost, while its state-of-the-art technology improves system efficiency and performance. Offering robustness and high durability, it is engineered to meet the stringent requirements of the automotive industry, marking a significant advancement in motion control technology.

You May Also Be Interested in

Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1uF X7R 1206 5% AEC-Q200
Need more? Email Us
Abracon LLC
CRYSTAL 26.0000MHZ 18PF SMD
Need more? Email Us
Broadcom Limited
Rectifier Diode
Lowest to $2.6413
Abracon LLC
standard clock oscillato XO 25.000MHZ HCMOS TTL
Need more? Email Us
Amd
AMD
Need more? Email Us
Cypress Semiconductor Corp
SRAM
Need more? Email Us
Amd
32M Flash
Need more? Email Us
Broadcom Limited
LED Lamp
Need more? Email Us
Intel
Chipset Z790
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess