EN
  • EN
  • DE

STL10DN15F3

Part No STL10DN15F3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 150V 10A 8-Pin Power Flat T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 10 A
Drain to Source Voltage (Vdss) 150 V
Input Capacitance 330 pF
Max Power Dissipation 50 W
Mount Surface Mount
Number of Pins 8
Rds On Max 220 mΩ
RoHS Compliant
Win Source Part Number 1097032-STL10DN15F3
Categories Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STL10DN15F3 CAD Model

Description

STL10DN15F3 - Advanced Power MOSFET by STMicroelectronics

Introducing the STL10DN15F3, a cutting-edge power MOSFET developed by STMicroelectronics, designed to cater to a wide range of high-efficiency applications. This product is part of STMicroelectronics' STripFET™ F3 series, which is renowned for its low on-state resistance and minimal gate charge, making it an ideal choice for power management tasks.

Key Features

  • Low Threshold Drive: The STL10DN15F3 can be driven at low gate voltages, which makes it compatible with a variety of control circuits and reduces the overall power consumption of the system.
  • High Switching Efficiency: With fast switching speeds and low gate charge, this MOSFET ensures high efficiency, which is crucial for reducing thermal stress and improving the longevity of the device.
  • Low On-State Resistance (R<sub>DS(on)): This parameter is a critical factor in power MOSFETs, and the STL10DN15F3 boasts an exceptionally low R<sub>DS(on), resulting in reduced conduction losses.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability and robustness in harsh conditions.
  • Application Versatility: The STL10DN15F3 is suitable for a variety of applications, including DC-DC converters, motor control circuits, and power management solutions in consumer and industrial electronics.

Product Specifications

The STL10DN15F3 operates with a drain-source voltage (V<sub>DS) of 150V, which makes it suitable for high voltage applications. The device also features a continuous drain current (I<sub>D) of 10A, ensuring it can handle significant power throughput without performance degradation. Its power dissipation is rated at 35W, providing a good balance between power handling and thermal management.

With a compact footprint, the STL10DN15F3 is available in a surface-mount PowerFLAT™ 5x6 package, which not only saves space but also offers excellent thermal performance. This package is designed to optimize the thermal resistance and increase the reliability of the device in a wide range of operating conditions.

As environmental concerns become increasingly important, STMicroelectronics has ensured that the STL10DN15F3 complies with RoHS and Halogen-Free standards, making it a sustainable choice for eco-conscious applications.

Whether you're designing power supplies, lighting solutions, or looking to improve the efficiency of your electronic designs, the STL10DN15F3 from STMicroelectronics provides the performance, reliability, and innovation you need.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess