Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 4.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 10.3nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 315pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 48W (Tc)
Rds On (Maximum) @ Id, Vgs 1 Ohm @ 2.5A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package PowerFlat (5x6)
Package 8-PowerSMD, Flat Leads
Manufacturer Homepage www.st.com
Win Source Part Number 756938-STL10N65M2
Family Name STL10N65M2
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STL10N65M2 CAD Model

Description

STL10N65M2 - Power MOSFET by STMicroelectronics

The STL10N65M2 is a robust and high-performance Power MOSFET designed by STMicroelectronics, a leader in the semiconductor industry. This advanced power device is part of the MDmesh™ M2 series, which utilizes innovative technology to achieve outstanding energy efficiency and reliability. The STL10N65M2 is particularly suitable for a wide range of high-power applications, including switched-mode power supplies, lighting, motor control, and industrial applications.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 650V, the STL10N65M2 can handle high voltage applications with ease, making it versatile for various power conversion systems.
  • Low On-Resistance: The device boasts a low on-state resistance (R<sub>DS(on)) of just 0.47 Ω, which minimizes conduction losses and improves overall efficiency.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) ensures faster switching performance, which is critical for high-frequency power conversion systems.
  • MDmesh™ M2 Technology: The STL10N65M2 features STMicroelectronics' second-generation MDmesh™ technology, which provides an optimal balance between on-resistance and gate charge, leading to high-efficiency power management.
  • Enhanced Thermal Performance: The device is encapsulated in a TO-220 package, known for its excellent thermal characteristics, ensuring reliable operation even under high power and temperature conditions.

Applications

  • Switched-mode power supplies (SMPS)
  • LED lighting solutions
  • High-efficiency DC-DC converters
  • Solar inverters
  • Motor control systems
  • Welding equipment

With the STL10N65M2, engineers and designers can expect a MOSFET that not only delivers high performance but also maintains energy efficiency, contributing to greener and cost-effective solutions. STMicroelectronics' commitment to innovation is embodied in this MOSFET, ensuring that it meets the rigorous demands of modern power electronics applications. The STL10N65M2 stands out as a reliable component that can elevate the performance of your power management systems.

You May Also Be Interested in

STMicroelectronics
Power MOSFET Transistors N-Ch 20 Volt 40 Amp
Need more? Email Us
ECAD model for STD40NF02LT4
Infineon Technologies
CONSUMER / N-Channel 600 V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344
Lowest to $0.7185
ECAD model for IPD60R1K0CEAUMA1
Diodes Incorporated
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Need more? Email Us
ECAD model for DMP2070UQ-7
Infineon Technologies
MOSFET N-CH 600V 67A 8HSOF / N-Channel 600 V 67A (Tc) 351W (Tc) Surface Mount PG-HSOF-8-1
Lowest to $14.2068
ECAD model for IPT60R035CFD7XTMA1
Microchip Technology
RF MOSFET 125V T-1
Need more? Email Us
ECAD model for ARF1500
Central Semiconductor Corp
MOSFET P-CH 20V 860MA SOT563
Lowest to $0.2934
ECAD model for CMLDM8120G TR PBFREE
Nexperia USA Inc.
PXP6R1-30QL/SOT8002/MLPAK33 / P-Channel 30 V 13.5A (Ta), 71.1A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33
Lowest to $3.4297
ECAD model for PXP6R1-30QLJ
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to $0.5255
ECAD model for AONS36306
ON Semiconductor
MOSFET N-CH 60V 14A/50A 5DFN / N-Channel 60 V 14A (Ta), 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to $1.5033
ECAD model for NTMFS5C673NT1G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6137 $52.1645
200+ $0.5035 $100.7000
310+ $0.4878 $151.2180
425+ $0.4721 $200.6425
550+ $0.4563 $250.9650
735+ $0.4091 $300.6885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,475 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention