EN
  • EN
  • DE

STL11N65M2

Part No STL11N65M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V POWERFLAT 5X5 H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 12.4nC @ 10V
Max Input Capacitance 410pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 85W (Tc)
Maximum Rds On at Id,Vgs 670 mOhm @ 3.5A, 10V
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Win Source Part Number 1103178-STL11N65M2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL11N65M2 CAD Model

Description

STL11N65M2 - High Efficiency Power MOSFET by STMicroelectronics

The STL11N65M2 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This advanced power MOSFET is part of the MDmesh™ M2 series, which is well-known for providing high efficiency in a wide range of applications, including but not limited to, switch-mode power supplies (SMPS), lighting, welding, DC-AC inverters, and automotive applications.

With a drain-source voltage (V<sub>DS) of 650V, the STL11N65M2 offers a robust platform for designers working with high-voltage circuits. The device is characterized by an extremely low on-resistance (R<sub>DS(on)) of just 0.28Ω, which significantly reduces conduction losses and enhances the overall efficiency of the system it is employed in. This low R<sub>DS(on) is achieved through STMicroelectronics' innovative MDmesh™ technology that combines a vertical structure with a proprietary strip layout, leading to a reduction in the R<sub>DS(on) area and higher current handling capabilities.

The STL11N65M2 also boasts a high threshold voltage (V<sub>th) that ranges from 3.0V to 4.0V, providing a good margin against unwanted turn-on due to noise and spurious signals. This feature is particularly important in environments with high levels of electrical interference.

In terms of thermal performance, the STL11N65M2 excels with a maximum junction temperature (T<sub>j) of 150°C. This allows for stable operation even at elevated temperatures, ensuring reliability and longevity of the device. Its power dissipation (P<sub>D) is rated at 125W, which is a testament to its ability to handle high power levels efficiently.

The package of the STL11N65M2 is designed with the end-user in mind. It comes in a surface-mount TO-220FP package, which not only makes it easy to integrate into various PCB designs but also aids in effective heat dissipation. Moreover, the device is compliant with RoHS and Halogen-free standards, making it an environmentally friendly choice for power design engineers.

Overall, the STL11N65M2 from STMicroelectronics is an excellent choice for designers looking for a high-performance, efficient, and reliable power MOSFET that can handle demanding applications while minimizing power losses and thermal challenges.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6692 $63.3460
12+ $10.3950 $124.7400
18+ $10.0704 $181.2672
24+ $9.7459 $233.9016
31+ $9.4213 $292.0603
42+ $8.4465 $354.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess