EN
  • EN
  • DE

STL140N6F7

Part No STL140N6F7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 145A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 145A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6)
Manufacturer STMicroelectronics
Series DeepGATE™, STripFET™ VII
Package Reel - TR
Operating Temperature Range 175°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6)
Family Name STL140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15911-6, 497-15911-2, 497-15911-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898072-STL140N6F7
Ultra Librarian 3D Model Ultra Librarian STL140N6F7 CAD Model

Description

STMicroelectronics STL140N6F7 Power MOSFET

The STL140N6F7 is a high-performance Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This advanced power MOSFET is designed to deliver superior switching performance and high efficiency in a wide range of applications, making it a preferred choice for designers focused on enhancing power management systems.

Key Features

  • Low On-Resistance: The STL140N6F7 boasts an extremely low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses, improving overall efficiency in power conversion applications.
  • High Current Capability: With a maximum continuous drain current (I<sub>D) of 100A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • Enhanced Power Density: Its compact and robust package is designed for optimal thermal performance, allowing for higher power density in space-constrained applications.
  • Fast Switching Speed: The device features fast switching characteristics, which reduces switching losses and enables high-frequency operation.
  • 100% Avalanche Tested: Guaranteeing reliability, the STL140N6F7 is thoroughly tested for avalanche ruggedness, ensuring it can withstand harsh operating conditions.

Applications

The STL140N6F7 is versatile and can be used in a range of applications, including:

  • DC/DC converters
  • Synchronous rectification
  • Motor drives
  • Power management solutions
  • High-performance computing
  • Automotive applications

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STL140N6F7 complies with various international standards, ensuring that it meets the rigorous demands of the industry:

  • RoHS compliant
  • Qualified to industrial standards
  • Manufactured in ISO 9001:2000 certified facilities

With its robust design, efficient operation, and adherence to quality standards, the STL140N6F7 from STMicroelectronics represents a reliable and high-performing solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6302 $50.4160
195+ $0.5171 $100.8345
300+ $0.5010 $150.3000
415+ $0.4848 $201.1920
535+ $0.4687 $250.7545
715+ $0.4202 $300.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,903 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess