EN
  • EN
  • DE

STL17N3LLH6

Part No STL17N3LLH6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 17A POWERFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 17nC @ 4.5V
Max Input Capacitance 1690pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2W (Ta), 50W (Tc)
Maximum Rds On at Id,Vgs 4.5 mOhm @ 8.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (3.3x3.3)
Dimension 8-PowerVDFN
Win Source Part Number 031207-STL17N3LLH6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL17N3LLH6 CAD Model

Description

STL17N3LLH6 - N-channel 30 V, 17 mOhm typ., 30 A STripFET™ H6 Power MOSFET in a PowerFLAT 5x6 package

The STL17N3LLH6 is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, designed with the latest STripFET™ H6 technology. This advanced power MOSFET is optimized for high efficiency and reliability, making it an ideal choice for a wide range of power management applications.

With a drain-source voltage (V<sub>DS) of 30 V, the STL17N3LLH6 offers a low on-resistance (R<sub>DS(on)) of just 17 mOhm (typical), which significantly reduces conduction losses. The device is capable of handling continuous drain currents up to 30 A, ensuring excellent performance in high-power applications.

The STL17N3LLH6 comes packaged in the compact and highly efficient PowerFLAT 5x6, which not only saves valuable board space but also provides excellent thermal performance. The package is designed to minimize the device's on-state resistance while maximizing its ability to dissipate heat, thus ensuring long-term reliability and stability.

This MOSFET features a threshold voltage (V<sub>th) that ensures low gate drive power consumption, further enhancing its efficiency. Additionally, the STL17N3LLH6 boasts fast switching performance, which is essential for reducing switching losses in applications such as DC-DC converters, motor control circuits, and power management systems.

STMicroelectronics has equipped the STL17N3LLH6 with robust protection features, including 100% avalanche tested guarantees for enhanced ruggedness, making it a safe choice for demanding environments. It is also compliant with the RoHS directive, reflecting STMicroelectronics' commitment to environmental sustainability.

In summary, the STL17N3LLH6 from STMicroelectronics is a high-performance, energy-efficient N-channel Power MOSFET that is well-suited for a variety of applications requiring high power density and reliability. Its advanced technology, compact packaging, and robust design make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2185 $60.9250
120+ $0.9999 $119.9880
180+ $0.9686 $174.3480
250+ $0.9374 $234.3500
320+ $0.9061 $289.9520
430+ $0.8124 $349.3320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess