EN
  • EN
  • DE

STLD128DNT4

Part No STLD128DNT4
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 4A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1V @ 400mA, 2A
Collector Cut-off Current(Max) 250μA
Typical Gain (hFE) (Min) 8 @ 2A, 5V
Maximum Power Dissipation 20W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 031213-STLD128DNT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STLD128DN
Introduction Date January 24, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STLD128DNT4 CAD Model

Description

The STLD128DNT4 is a high-performance, dual low-side driver manufactured by STMicroelectronics, designed to deliver efficient and reliable control for automotive and industrial applications. This component is specifically engineered to drive inductive, capacitive, and resistive loads, making it a versatile solution for a wide range of power management challenges.

Key Features

  • Integrated Dual Channel: The STLD128DNT4 features two independent low-side switches, providing flexibility and reducing the need for additional components.
  • High Current Capability: Each channel is capable of handling continuous current up to 5A, with peak currents up to 7A, ensuring suitability for high-power applications.
  • Low Power Dissipation: Thanks to its low on-state resistance (R<sub>DS(on)), the device minimizes power loss, enhancing overall system efficiency.
  • Protection Features: The device includes overcurrent protection, over-temperature shutdown, and under-voltage lockout, safeguarding the system against various fault conditions.
  • Diagnostic Feedback: A status feedback pin provides diagnostic information to the control unit, allowing for real-time monitoring of the driver's operation.
  • Wide Operating Voltage Range: This driver operates across a broad voltage range from 5.5V to 36V, accommodating a variety of supply voltages.

Applications

The STLD128DNT4 is well-suited for a range of applications, including but not limited to:

  • Automotive lighting systems
  • DC motor control
  • Industrial automation systems
  • Solenoid/relay drivers
  • Heater control systems

Package and Availability

The STLD128DNT4 is available in a DPAK package, providing a compact footprint for space-constrained applications. It is designed for easy integration into existing designs, offering a robust and reliable solution for driving low-side loads. Check with STMicroelectronics or authorized distributors for availability and bulk order options.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7687 $53.0610
70+ $1.4513 $101.5910
110+ $1.4059 $154.6490
150+ $1.3606 $204.0900
195+ $1.3152 $256.4640
255+ $1.1792 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess