The STLM20W8 from STMicroelectronics is a precision analog output temperature sensor that operates over a -55°C to 130°C temperature range. The sensor provides a linearly proportional voltage output to the centigrade temperature with a slope of 10 mV/°C and has a typical accuracy of ±1°C at +25°C. This high level of precision makes it ideal for a wide range of temperature monitoring applications within various sectors, including industrial, automotive, and consumer electronics.
Key Features
- Temperature Range: Operational from -55°C to +130°C, providing versatility for different environmental conditions.
- Accuracy: Offers a typical accuracy of ±1°C at +25°C, ensuring reliable temperature readings.
- Linear Output: A linear voltage output of 10 mV/°C allows for easy integration with analog-to-digital converters and microcontrollers.
- Low Operating Current: Suitable for battery-powered applications due to its low operating current of 10 µA (typical).
- Small Package: Available in a small SOT-23 package, making it ideal for space-constrained applications.
- No External Calibration: The sensor does not require external calibration, simplifying the design and reducing system costs.
Applications
The STLM20W8 temperature sensor is versatile and can be used in various applications, including:
- System thermal management
- Personal computers and servers
- Consumer electronics
- Industrial controls and robotics
- Automotive systems
- Portable medical devices
Conclusion
The STLM20W8 temperature sensor from STMicroelectronics is a robust and reliable solution for precise temperature measurement. Its wide operating range, high accuracy, low power consumption, and small form factor make it an excellent choice for designers looking to incorporate temperature sensing into their projects with minimal effort and maximum efficiency.