Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 400Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 1261360-STLVDS32BDR
Manufacturer Homepage www.st.com
Family Name STLVDS32B
Introduction Date July 07, 2004
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STLVDS32BDR CAD Model

Description

STLVDS32BDR - High-Speed Differential Line Driver from STMicroelectronics

The STLVDS32BDR is a high-performance differential line driver designed by STMicroelectronics, a leader in semiconductor solutions. This device is specifically engineered to address the needs for high-speed data transmission over twisted pair or coaxial cables. The STLVDS32BDR operates with a nominal differential output swing of 350mV, which allows for low electromagnetic emissions and reduced power consumption, making it an ideal choice for a wide range of applications.

Constructed with low-voltage differential signaling (LVDS) technology, the STLVDS32BDR can transmit data at speeds up to 400 Mbps, providing a robust solution for high-speed data communication. The device is compliant with the TIA/EIA-644 LVDS standard, ensuring interoperability with other standard LVDS interfaces. The STLVDS32BDR features a wide data bandwidth that supports various applications, from telecommunications and networking to industrial control systems and video signal transmission.

The STLVDS32BDR is offered in a compact SO-8 package, which is suitable for space-constrained applications. Its small footprint also allows for efficient PCB layout and design, minimizing the need for additional components and complexity in the signal path. The device incorporates four differential line drivers, each capable of driving low-impedance loads with high-speed differential signals.

With an operating temperature range of -40°C to +85°C, the STLVDS32BDR ensures reliable performance across diverse environmental conditions. The device also features a low-voltage power supply range from 3.0V to 3.6V, which is compatible with most modern logic levels and power rails.

Protection features of the STLVDS32BDR include thermal shutdown and short-circuit protection. These features safeguard the device and connected components from potential damage caused by over-temperature conditions or wiring faults. Additionally, the STLVDS32BDR offers power-off high impedance at the outputs and a fail-safe high impedance on power down, which ensures that the line remains in a safe state when the device is powered off or inactive.

Overall, the STLVDS32BDR from STMicroelectronics is a highly reliable and efficient solution for designers looking to implement high-speed differential data transmission in their systems. Its robust feature set and compliance with industry standards make it a versatile component for a multitude of high-speed data communication applications.

You May Also Be Interested in

Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
NXP / Nexperia
Mini high-speed CAN system basis chip with Standby mode
Lowest to $1.8312
ECAD model for UJA1163TK
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention