EN
  • EN
  • DE

STM32F031K6U6

Part No STM32F031K6U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 27
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 13x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-UFQFPN (5x5)
Win Source Part Number 1103229-STM32F031K6U6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F031K6U6 CAD Model

Description

The STM32F031K6U6 is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This MCU is part of the STM32 32-bit ARM Cortex-M0 microcontroller family, which is well-known for its exceptional balance of power efficiency and processing capability. The STM32F031K6U6 is particularly designed to offer a cost-effective solution for a wide range of applications, from consumer electronics to industrial control systems.

Key Features

  • CPU: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: Includes 32 Kbytes of Flash memory and 4 Kbytes of SRAM, providing ample space for application code and data storage.
  • Energy Efficiency: Designed for low-power operation, it features multiple power-saving modes, including a low-power run mode and a standby mode with a fast wake-up time.
  • I/O Ports: Offers up to 25 I/O ports, with various functionalities such as UART, I2C, SPI, and multiple timers, to interface with peripheral devices.
  • Analog: Comes with an array of analog features, including a 12-bit ADC, an analog comparator, and multiple channels that enable the MCU to handle analog signals in a precise and efficient manner.
  • Debugging: Integrated debugging and programming capabilities through SWD (Serial Wire Debug) interface, which simplifies development and troubleshooting.
  • Packages: Available in a 32-pin UFQFPN package, which is suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, ensuring reliability under extreme conditions.

Applications

The STM32F031K6U6 MCU is highly versatile and can be used in a variety of applications, including:

  • Consumer electronics such as gaming peripherals, wearables, and smart home devices.
  • Industrial control systems like sensors, actuators, and small automation systems.
  • Medical devices for patient monitoring and diagnostic equipment.
  • Automotive applications, particularly in areas requiring embedded control systems.

With its robust feature set, the STM32F031K6U6 is an excellent choice for designers looking for a microcontroller that offers both performance and flexibility in a compact form factor.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6137 $56.4795
80+ $1.3241 $105.9280
120+ $1.2827 $153.9240
165+ $1.2413 $204.8145
210+ $1.1999 $251.9790
280+ $1.0758 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess