Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 27
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 32-UFQFN Exposed Pad
Manufacturer Package 32-UFQFPN (5x5)
Win Source Part Number 708324-STM32F031K6U7
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F031K6
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32F031K6U7 CAD Model

Description

STM32F031K6U7 Microcontroller - STMicroelectronics

The STM32F031K6U7 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their extensive STM32 family, renowned for their reliability and cutting-edge features. This particular model is based on the ARM Cortex-M0 processor, operating at frequencies up to 48 MHz. It is designed to deliver the perfect balance between performance, power efficiency, and cost-effectiveness, making it an ideal choice for a wide range of applications.

With 32 Kbytes of Flash memory and 4 Kbytes of RAM, the STM32F031K6U7 provides ample storage for complex applications and efficient run-time operations. Its memory architecture is carefully designed to provide fast and efficient access to program code and data, ensuring high-speed processing and responsiveness in systems where it is deployed.

The MCU boasts an impressive set of peripherals that include I2C, SPI, and USART interfaces, which facilitate easy communication and data exchange with other devices and systems. Additionally, it has several 16-bit timers, a 32-bit timer, as well as a SysTick timer, which are essential for time-sensitive tasks and complex timing requirements.

The STM32F031K6U7 also features an analog-to-digital converter (ADC) with up to 10 channels, allowing the MCU to interface with analog sensors and convert their signals into digital data for processing. This feature is particularly useful in embedded systems that require environmental monitoring, such as temperature or humidity sensors.

Safety and reliability are key considerations in the design of this MCU. It includes a watchdog timer to ensure the system continues to operate even in the event of a software anomaly. Additionally, the device has built-in brown-out reset and power-on reset circuits, ensuring proper operation during power fluctuations.

The STM32F031K6U7 comes in a UFQFPN32 package, which is known for its small footprint and low profile, making it an excellent choice for space-constrained applications. Whether you are developing consumer electronics, industrial control systems, or Internet of Things (IoT) devices, the STM32F031K6U7 provides a robust and versatile platform for your embedded solutions.

You May Also Be Interested in

Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to $7.1362
ECAD model for PIC32MX695F512H-80I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to $0.3014
ECAD model for HAT1054R
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to $18.8257
ECAD model for P89LPC9107FDH
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $130.7662
ECAD model for PIC32MX575F512LT-80I/PF
Renesas Electronics America
RENESAS MCU
Need more? Email Us
ECAD model for R5F64165PFD

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8063 $53.2882
33+ $3.1232 $103.0656
50+ $3.0256 $151.2800
69+ $2.9280 $202.0320
89+ $2.8304 $251.9056
119+ $2.5376 $301.9744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 37 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention