EN
  • EN
  • DE

STM32F100RDT6BTR

Part No STM32F100RDT6BTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 64LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 24MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32F100
Other Names 497-18988-6,497-18988-2,STM32F100RDT6BTR,497-18988-1
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263075-STM32F100RDT6BTR
Ultra Librarian 3D Model Ultra Librarian STM32F100RDT6BTR CAD Model

Description

STMicroelectronics STM32F100RDT6BTR Microcontroller

The STM32F100RDT6BTR is part of the STM32F100 Value Line microcontrollers from STMicroelectronics, which are based on the high-performance ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 24 MHz. This microcontroller is specifically designed to offer an economical solution for a wide range of embedded applications.

Key Features

  • Core: ARM Cortex-M3 processor, providing the perfect balance between performance and power efficiency.
  • Memory: Equipped with 384 KB of flash memory and 64 KB of SRAM, ensuring ample space for complex applications.
  • Clock Speed: Operates at up to 24 MHz, delivering the processing power needed for high-demand tasks.
  • I/O Ports: Comes with a rich set of I/Os and peripherals, making it highly versatile for various interfacing needs.
  • Power Efficiency: Features low power, sleep, and standby modes, which are ideal for battery-powered and power-sensitive applications.
  • Analog: Includes analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for accurate analog signal processing.
  • Debugging: Integrated with serial wire debug (SWD) and JTAG interfaces for simplified debugging and development.
  • Package: Available in a 64-pin LQFP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C.

Applications

The STM32F100RDT6BTR is ideal for a variety of applications, including:

  • Industrial control systems
  • Motor control
  • Medical and handheld equipment
  • Consumer electronics
  • Application-specific devices

With its robust feature set and cost-effective pricing, the STM32F100RDT6BTR is an excellent choice for designers looking to balance performance with budget constraints. Whether you're developing a sophisticated industrial system or an innovative consumer product, this microcontroller provides the reliability and capabilities you need to bring your ideas to life.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9482 $63.5856
18+ $6.5217 $117.3906
28+ $6.3179 $176.9012
38+ $6.1141 $232.3358
49+ $5.9103 $289.6047
66+ $5.2989 $349.7274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess